Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL TAPES
3M
202, BEIGE, 50M X 18MM -- TAPE, MASKING, 50M X 18MM, BEIGE ROHS COMPLIANT 3M
3M
Tape, Masking, 50M X 18Mm, Beige Rohs Compliant 3M
202, BEIGE, 50M X 18MM
Description
TAPE, MASKING, 50M X 18MM, BEIGE ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
TAPE, MASKING, 50M X 18MM, BEIGE ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Tape, Masking, 50M X 18Mm, Beige Rohs Compliant 3M
30AK0464
Tape, Masking, 50M X 18Mm, Beige Rohs Compliant 3M
30AK0464
TAPE, MASKING, 50M X 18MM, BEIGE ROHS COMPLIANT: YES
TAPE, MASKING, 50M X 18MM, BEIGE ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Industrial Tapes
Product Number
30AK0464
Product Name
Tape, Masking, 50M X 18Mm, Beige Rohs Compliant 3M
Unlock Full Specs
to access all available technical data
Similar Products
Budnick Converting, Inc.
Skived PTFE
103
Specs
Type
Skived PTFE
Thickness
0.0030 inches (0.0762 mm)
Adhesive
PTFE - Skived
View Details
Oak-Trees, Inc.
Cover wrapping tape series
Foamed PP200
Specs
Features
Electrically Conductive / Anti-Static
Width
0.1575 to 2.36 inches (4 to 60 mm)
Thickness
0.0079 inches (0.2000 mm)
View Details
Mid-Mountain Materials, Inc.
High Performance Textiles
HYTEX® 400 Textiles
Specs
Type
Gasket, Sealing Tape
Features
Dielectric / Insulating; Thermally Insulating
Adhesive
Pressure Sensitive (optional feature)
View Details
Takachi Electronics Enclosure Co., Ltd.
Conductive Aluminum Foil Tape
ALL and ALS Series
Specs
Type
Adhesive; Single
Features
Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width
0.3150 to 1.97 inches (8 to 50 mm)
View Details