3M D-Shaped, Centronics Cables 1MG26-LFW0-00C-200

Description
Centronics 26 pos Female to Male Assembly 6.56' (2.00m) Round, Beige
Request a Quote
Description
Centronics 26 pos Female to Male Assembly 6.56' (2.00m) Round, Beige
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M,Ñ¢ Shrunk Delta Ribbon (SDR) Cable Assembly, part number 88K3123, is a 2-meter beige cable designed for use in applications requiring a robust connection. It features 11 shielded, twisted twinax pairs with four drain wires, providing effective EMI shielding. The cable is rated for a voltage of 30 V and a current of 0.5 A, with an insulation resistance of at least 1 vó 10^8 Ω at 100 VDC. It can withstand a voltage of 125 VAC RMS for one minute. The cable assembly is suitable for bulkhead feed-through or extension applications and complies with the AIA Industrial Camera Link® standard. The connectors include a 26-position SDR plug and a 26-position MDR receptacle, with gold-plated contacts for reliable connectivity. The jacket is made of polyvinyl chloride (PVC) and is marked with the 3M logo. The product is RoHS compliant, although it contains lead in excess of the maximum concentration value allowed but is compliant by exemption.

Datasheet Summary
Powered by GS/AI

The 3M,Ñ¢ Shrunk Delta Ribbon (SDR) Cable Assembly, part number 88K3123, is a 2-meter beige cable designed for use in applications requiring a robust connection. It features 11 shielded, twisted twinax pairs with four drain wires, providing effective EMI shielding. The cable is rated for a voltage of 30 V and a current of 0.5 A, with an insulation resistance of at least 1 vó 10^8 Ω at 100 VDC. It can withstand a voltage of 125 VAC RMS for one minute. The cable assembly is suitable for bulkhead feed-through or extension applications and complies with the AIA Industrial Camera Link® standard. The connectors include a 26-position SDR plug and a 26-position MDR receptacle, with gold-plated contacts for reliable connectivity. The jacket is made of polyvinyl chloride (PVC) and is marked with the 3M logo. The product is RoHS compliant, although it contains lead in excess of the maximum concentration value allowed but is compliant by exemption.

Suppliers

Company
Product
Description
Supplier Links
D-Shaped, Centronics Cables - MCA103-2-ND - DigiKey
Thief River Falls, MN, United States
D-Shaped, Centronics Cables
MCA103-2-ND
D-Shaped, Centronics Cables MCA103-2-ND
Centronics 26 pos Female to Male Assembly 6.56' (2.00m) Round, Beige

Centronics 26 pos Female to Male Assembly 6.56' (2.00m) Round, Beige

Buy Now Datasheet
Flat Cables - 1MG26-LFW0-00C-200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
3M Shrunk Delta Ribbon (SDR) Cable Asse

3M Shrunk Delta Ribbon (SDR) Cable Asse

Buy Now
Cable Assemblies - D-Shaped, Centronics Cables - 1MG26-LFW0-00C-200 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Shaped, Centronics Cables
1MG26-LFW0-00C-200
Cable Assemblies - D-Shaped, Centronics Cables 1MG26-LFW0-00C-200
CABLE ASSY MDR RCPT-SDR PLUG 2M

CABLE ASSY MDR RCPT-SDR PLUG 2M

Supplier's Site
Computer Cable,shrunk Delta Ribbon-Sdr, 2M, Beige; Connector Type A 3M - 88K3123 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable,shrunk Delta Ribbon-Sdr, 2M, Beige; Connector Type A 3M
88K3123
Computer Cable,shrunk Delta Ribbon-Sdr, 2M, Beige; Connector Type A 3M 88K3123
COMPUTER CABLE,SHRUNK DELTA RIBBON-SDR, 2M, BEIGE; Connector Type A:Mini D Ribbon Straight 26 Position Receptacle; Connector Type B:SDR 26 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Beige RoHS Compliant: Yes

COMPUTER CABLE,SHRUNK DELTA RIBBON-SDR, 2M, BEIGE; Connector Type A:Mini D Ribbon Straight 26 Position Receptacle; Connector Type B:SDR 26 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MCA103-2-ND 1MG26-LFW0-00C-200 1MG26-LFW0-00C-200 88K3123
Product Name D-Shaped, Centronics Cables Flat Cables Cable Assemblies - D-Shaped, Centronics Cables Computer Cable,shrunk Delta Ribbon-Sdr, 2M, Beige; Connector Type A 3M
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details