3M Interconnect Solutions Cable Assembly, Molded Socket to SocketRibbon, 40 Contacts, 18in.80-4000-2402-4 1M-1010-040-3365-018.0

Description
Features Part of a Complete Cable Assembly Mates with Industry Standard 0.25" Square Contacts on 0.100" × 0.100" Centers One-Piece, Molded-On Construction with Integral Strain Relief High and Low Profiles Available, Both Accommodate Typical Header Latches (Short and Long) Slotted Ends Allow Mating to Continuous Row Headers Molded-On Polarity Keys Available in Selective Contacts Closed End Construction Modular Tooling Allows Customized Designs Specifications Insulation Material: Glass-Filled Polyester (PBT) Flammability: UL 94V-0 Color: Gray Contact Material: Copper Alloy Plating Underplate and U-Slot: 50-150 m, (1.27-3.81 mm) Nickel — QQ-N-290, Class 2 Contact Tail: 100-300 m, (2.54-7.62 mm) Tin Lead — MIL-P-81728 Marking: 3M Logo Wire Accommodation: Solid or Stranded 26 and 28 AWG Location and Thickness of the Contact Plating Is Determined By the Part Number Electrical Current Rating: 1 A Insulation Resistance: >1 × 10 9 ω at 500 VDC Withstanding Voltage: 1000 V RMS at Sea Level Environmental Temperature Rating: –67°F to +221°F

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Molded Socket to SocketRibbon, 40 Contacts, 18in.80-4000-2402-4 - 70114106 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assembly, Molded Socket to SocketRibbon, 40 Contacts, 18in.80-4000-2402-4
70114106
Cable Assembly, Molded Socket to SocketRibbon, 40 Contacts, 18in.80-4000-2402-4 70114106
Features Part of a Complete Cable Assembly Mates with Industry Standard 0.25" Square Contacts on 0.100" × 0.100" Centers One-Piece, Molded-On Construction with Integral Strain Relief High and Low Profiles Available, Both Accommodate Typical Header Latches (Short and Long) Slotted Ends Allow Mating to Continuous Row Headers Molded-On Polarity Keys Available in Selective Contacts Closed End Construction Modular Tooling Allows Customized Designs Specifications Insulation Material: Glass-Filled Polyester (PBT) Flammability: UL 94V-0 Color: Gray Contact Material: Copper Alloy Plating Underplate and U-Slot: 50-150 m, (1.27-3.81 mm) Nickel — QQ-N-290, Class 2 Contact Tail: 100-300 m, (2.54-7.62 mm) Tin Lead — MIL-P-81728 Marking: 3M Logo Wire Accommodation: Solid or Stranded 26 and 28 AWG Location and Thickness of the Contact Plating Is Determined By the Part Number Electrical Current Rating: 1 A Insulation Resistance: >1 × 10 9 ω at 500 VDC Withstanding Voltage: 1000 V RMS at Sea Level Environmental Temperature Rating: –67°F to +221°F

Features

  • Part of a Complete Cable Assembly
  • Mates with Industry Standard 0.25" Square Contacts on 0.100" × 0.100" Centers
  • One-Piece, Molded-On Construction with Integral Strain Relief
  • High and Low Profiles Available, Both Accommodate Typical Header Latches (Short and Long)
  • Slotted Ends Allow Mating to Continuous Row Headers
  • Molded-On Polarity Keys Available in Selective Contacts
  • Closed End Construction
  • Modular Tooling Allows Customized Designs
    Specifications
  • Insulation Material: Glass-Filled Polyester (PBT)
  • Flammability: UL 94V-0
  • Color: Gray
  • Contact Material: Copper Alloy Plating
  • Underplate and U-Slot: 50-150 m, (1.27-3.81 mm) Nickel — QQ-N-290, Class 2
  • Contact Tail: 100-300 m, (2.54-7.62 mm) Tin Lead — MIL-P-81728
  • Marking: 3M Logo
  • Wire Accommodation: Solid or Stranded 26 and 28 AWG
  • Location and Thickness of the Contact Plating Is Determined By the Part Number
  • Electrical Current Rating: 1 A
  • Insulation Resistance: >1 × 10 9 Ω at 500 VDC
  • Withstanding Voltage: 1000 V RMS at Sea Level
  • Environmental Temperature Rating: –67°F to +221°F
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70114106
Product Name Cable Assembly, Molded Socket to SocketRibbon, 40 Contacts, 18in.80-4000-2402-4
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Large Series - 7-Pole 24V Large Coils - 00551800 - Littelfuse, Inc.
Specs
Application Automotive
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Cable Assembly -  - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Application Automotive; Medical; Locomotive, Drones, Military
Gender Male-Female
Standards / Certifications RoHS; ISO; SGS
View Details