3M Wire-Board Connector, Header, 20Way, 2Mm; Connector Systems 3M 155220-6203-RB

Description
WIRE-BOARD CONNECTOR, HEADER, 20WAY, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:1552 Series; Gender:Header RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, HEADER, 20WAY, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:1552 Series; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 20Way, 2Mm; Connector Systems 3M - 31M8192 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 20Way, 2Mm; Connector Systems 3M
31M8192
Wire-Board Connector, Header, 20Way, 2Mm; Connector Systems 3M 31M8192
WIRE-BOARD CONNECTOR, HEADER, 20WAY, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:1552 Series; Gender:Header RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 20WAY, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:1552 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 31M8192
Product Name Wire-Board Connector, Header, 20Way, 2Mm; Connector Systems 3M
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102387-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
For .040 -.050
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - G125-MV12005M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details