20 Position SFP28 Plug to Plug 6.56' (2.00m) Black Shielded
CABLE ASSEMBLY, 30AWG ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 3M158097-ND | 10AK0787 |
| Product Name | Pluggable Cables | Cable Assembly, 30Awg Rohs Compliant 3M |
| Cable Type | Flat Cable | |
| Cable Length | 6.56 ft (19.99 dm) | |
| Connector Type | Plug to Plug |