3M Ring Connectors 12-10-P

Description
VINYL INSULATED BUTTED SEAM RING
Request a Quote Datasheet
Description
VINYL INSULATED BUTTED SEAM RING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 19-12-10-P-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
19-12-10-P-ND
Ring Connectors 19-12-10-P-ND
VINYL INSULATED BUTTED SEAM RING

VINYL INSULATED BUTTED SEAM RING

Buy Now Datasheet
Terminal, Ring Tongue, #10, 14Awg, Blue; Stud Size - Metric 3M - 81H1250 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 14Awg, Blue; Stud Size - Metric 3M
81H1250
Terminal, Ring Tongue, #10, 14Awg, Blue; Stud Size - Metric 3M 81H1250
TERMINAL, RING TONGUE, #10, 14AWG, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 14AWG, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19-12-10-P-ND 81H1250
Product Name Ring Connectors Terminal, Ring Tongue, #10, 14Awg, Blue; Stud Size - Metric 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-108-465-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers