3X Motion Technologies Co., Ltd Brushless Dc Geared Motor 86BSA071D025C-01

Description
This Series motor is right angle geared motor. Which is a new product implemented by 3X Motion in 2020. This motor is widely used in logistics industry. Right-angle geared motor is used in various rotary motion occasions. It is a revolutionary product in rotary motion mechanism.
Request a Quote
Description
This Series motor is right angle geared motor. Which is a new product implemented by 3X Motion in 2020. This motor is widely used in logistics industry. Right-angle geared motor is used in various rotary motion occasions. It is a revolutionary product in rotary motion mechanism.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brushless Dc Geared Motor - 86BSA071D025C-01 - 3X Motion Technologies Co., Ltd
Nanjing, China
Brushless Dc Geared Motor
86BSA071D025C-01
Brushless Dc Geared Motor 86BSA071D025C-01
This Series motor is right angle geared motor. Which is a new product implemented by 3X Motion in 2020. This motor is widely used in logistics industry. Right-angle geared motor is used in various rotary motion occasions. It is a revolutionary product in rotary motion mechanism.

This Series motor is right angle geared motor. Which is a new product implemented by 3X Motion in 2020. This motor is widely used in logistics industry. Right-angle geared motor is used in various rotary motion occasions. It is a revolutionary product in rotary motion mechanism.

Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category Brushless Motors
Product Number 86BSA071D025C-01
Product Name Brushless Dc Geared Motor
Motor Type DC Motor
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.7 to 8.1 amps
Continuous Torque 1.3 In-lbs (1.46 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor - 90BSB Series (4Poles 4) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 310.0 VDC
View Details
Brushless DC Motor - 60BSA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 105 HP
View Details
Brushless DC Motor - 86BSA Series (8 Poles 8) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details