3X Ceramic Parts Company Limited Ceramic Threaded Tube

Description
Alumina ceramic threaded tubes properties High temperature resistance up to 1700°C (3092°F). Excellent electrical insulation properties. Strong resistance to chemical corrosion. High mechanical strength and wear resistance. Dimensionally stable under high temperatures and mechanical stress. Low coefficient of thermal expansion for improved thermal shock resistance. Application: Alumina ceramic threaded tubes have diverse applications in various industries, including high-temperature furnaces, chemical processing, semiconductor manufacturing, automotive and aerospace, electrical insulation, and research and laboratory equipment. Their properties, such as high-temperature resistance, chemical resistance, electrical insulation, and mechanical strength, make them suitable for these applications, ensuring long-term reliability and performance. Threaded Alumina Ceramic Tube Machining The Outside Diameter is 45mm , ID 36mm with thread pitch 3.0mm , as you can note in below drawing . It is M45 x 3mm pitch type .
Request a Quote Datasheet
Description
Alumina ceramic threaded tubes properties High temperature resistance up to 1700°C (3092°F). Excellent electrical insulation properties. Strong resistance to chemical corrosion. High mechanical strength and wear resistance. Dimensionally stable under high temperatures and mechanical stress. Low coefficient of thermal expansion for improved thermal shock resistance. Application: Alumina ceramic threaded tubes have diverse applications in various industries, including high-temperature furnaces, chemical processing, semiconductor manufacturing, automotive and aerospace, electrical insulation, and research and laboratory equipment. Their properties, such as high-temperature resistance, chemical resistance, electrical insulation, and mechanical strength, make them suitable for these applications, ensuring long-term reliability and performance. Threaded Alumina Ceramic Tube Machining The Outside Diameter is 45mm , ID 36mm with thread pitch 3.0mm , as you can note in below drawing . It is M45 x 3mm pitch type .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Threaded Tube -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Ceramic Threaded Tube
Ceramic Threaded Tube
Alumina ceramic threaded tubes properties High temperature resistance up to 1700°C (3092°F). Excellent electrical insulation properties. Strong resistance to chemical corrosion. High mechanical strength and wear resistance. Dimensionally stable under high temperatures and mechanical stress. Low coefficient of thermal expansion for improved thermal shock resistance. Application: Alumina ceramic threaded tubes have diverse applications in various industries, including high-temperature furnaces, chemical processing, semiconductor manufacturing, automotive and aerospace, electrical insulation, and research and laboratory equipment. Their properties, such as high-temperature resistance, chemical resistance, electrical insulation, and mechanical strength, make them suitable for these applications, ensuring long-term reliability and performance. Threaded Alumina Ceramic Tube Machining The Outside Diameter is 45mm , ID 36mm with thread pitch 3.0mm , as you can note in below drawing . It is M45 x 3mm pitch type .

Alumina ceramic threaded tubes properties

  1. High temperature resistance up to 1700°C (3092°F).
  2. Excellent electrical insulation properties.
  3. Strong resistance to chemical corrosion.
  4. High mechanical strength and wear resistance.
  5. Dimensionally stable under high temperatures and mechanical stress.
  6. Low coefficient of thermal expansion for improved thermal shock resistance.

Application:

Alumina ceramic threaded tubes have diverse applications in various industries, including high-temperature furnaces, chemical processing, semiconductor manufacturing, automotive and aerospace, electrical insulation, and research and laboratory equipment. Their properties, such as high-temperature resistance, chemical resistance, electrical insulation, and mechanical strength, make them suitable for these applications, ensuring long-term reliability and performance.

Threaded Alumina Ceramic Tube Machining

The Outside Diameter is 45mm , ID 36mm with thread pitch 3.0mm , as you can note in below drawing . It is M45 x 3mm pitch type .

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Industrial Ceramic Materials
Product Name Ceramic Threaded Tube
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

10 Pins Zirconia Connector Cover with Holes -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2 to 2.2 W/m-K (1.16 to 1.27 BTU-ft/hr-ft²-F)
Density 6 g/cc (50.07 lbs/gal)
View Details
Ceramic Pump Shaft -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina; Zirconia; SpecialtyMaterial
Applications Wear resistant parts or tooling
Density 3.6 to 3.9 g/cc (30.04 to 32.55 lbs/gal)
View Details
Yttria Stabilized Zirconia Ceramic Rail / Rod with Hole -  - 3X Ceramic Parts Company Limited
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Rod
Density 6 g/cc (50.07 lbs/gal)
View Details
Cu Copper Coated 99 Alumina Ceramic Parts -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina
View Details