3X Ceramic Parts Company Limited Alumina Ceramic Textile Machine Thread Passing Wheel

Description
High-Quality CNC Machining Alumina Ceramic Textile Machine Thread Passing Wheel Machining services for alumina ceramic Ring Of Textile Machine Thread Passing Wheel . Tolerance ranges up to +/-0.0001 in. Capabilities include surface, ID, OD, form and jig grinding, diamond core drilling, lapping, polishing, conventional lathe work, milling and sawing. The Advantages Of CNC Machining Isostatic Pressure Insulation Alumina Ceramic Wheel – Excellent wear and impact resistance – Durable and solid, long lifetime – Good strength and electrical conductivity – Customization based on customer specification Specifications of Isostatic Pressure Insulation Alumina Ceramic Wheel Material Alumina Ceramic Tolerance +/- 0.05mm Surface Treatment Custom Quality Control Strictly Quality control in the whole process, from material to packing, Coordinate-measuring machine Usage Textile, mechanical Equipment Customized Drawings Auto CAD, JPEG, PDF, STP, IGS, and most other file formats are accepted
Request a Quote Datasheet
Description
High-Quality CNC Machining Alumina Ceramic Textile Machine Thread Passing Wheel Machining services for alumina ceramic Ring Of Textile Machine Thread Passing Wheel . Tolerance ranges up to +/-0.0001 in. Capabilities include surface, ID, OD, form and jig grinding, diamond core drilling, lapping, polishing, conventional lathe work, milling and sawing. The Advantages Of CNC Machining Isostatic Pressure Insulation Alumina Ceramic Wheel – Excellent wear and impact resistance – Durable and solid, long lifetime – Good strength and electrical conductivity – Customization based on customer specification Specifications of Isostatic Pressure Insulation Alumina Ceramic Wheel Material Alumina Ceramic Tolerance +/- 0.05mm Surface Treatment Custom Quality Control Strictly Quality control in the whole process, from material to packing, Coordinate-measuring machine Usage Textile, mechanical Equipment Customized Drawings Auto CAD, JPEG, PDF, STP, IGS, and most other file formats are accepted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alumina Ceramic Textile Machine Thread Passing Wheel -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Alumina Ceramic Textile Machine Thread Passing Wheel
Alumina Ceramic Textile Machine Thread Passing Wheel
High-Quality CNC Machining Alumina Ceramic Textile Machine Thread Passing Wheel Machining services for alumina ceramic Ring Of Textile Machine Thread Passing Wheel . Tolerance ranges up to +/-0.0001 in. Capabilities include surface, ID, OD, form and jig grinding, diamond core drilling, lapping, polishing, conventional lathe work, milling and sawing. The Advantages Of CNC Machining Isostatic Pressure Insulation Alumina Ceramic Wheel – Excellent wear and impact resistance – Durable and solid, long lifetime – Good strength and electrical conductivity – Customization based on customer specification Specifications of Isostatic Pressure Insulation Alumina Ceramic Wheel Material Alumina Ceramic Tolerance +/- 0.05mm Surface Treatment Custom Quality Control Strictly Quality control in the whole process, from material to packing, Coordinate-measuring machine Usage Textile, mechanical Equipment Customized Drawings Auto CAD, JPEG, PDF, STP, IGS, and most other file formats are accepted

High-Quality CNC Machining Alumina Ceramic Textile Machine Thread Passing Wheel

Machining services for alumina ceramic Ring Of Textile Machine Thread Passing Wheel . Tolerance ranges up to +/-0.0001 in. Capabilities include surface, ID, OD, form and jig grinding, diamond core drilling, lapping, polishing, conventional lathe work, milling and sawing.

The Advantages Of CNC Machining Isostatic Pressure Insulation Alumina Ceramic Wheel

  • – Excellent wear and impact resistance
  • – Durable and solid, long lifetime
  • – Good strength and electrical conductivity
  • – Customization based on customer specification

Specifications of Isostatic Pressure Insulation Alumina Ceramic Wheel

Material Alumina Ceramic
Tolerance +/- 0.05mm
Surface Treatment Custom
Quality Control Strictly Quality control in the whole process, from material to packing, Coordinate-measuring machine
Usage Textile, mechanical Equipment
Customized Drawings Auto CAD, JPEG, PDF, STP, IGS, and most other file formats are accepted

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Industrial Ceramic Materials
Product Name Alumina Ceramic Textile Machine Thread Passing Wheel
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Metal Ceramic Piston Plunger Rod -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Zirconia; SpecialtyMaterial
View Details
Alumina Ceramic Insulator -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina
Shape / Form Custom Shape
CTE 8.2 to 8.4 µm/m-C (4.56 to 4.67 µin/in-F)
View Details
99 Alumina Ceramic Plunger -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina
Shape / Form Rod
Compressive Strength 362592 psi (2.50E6 KPa)
View Details
Ceramic Pump Shaft -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina; Zirconia; SpecialtyMaterial
Applications Wear resistant parts or tooling
Density 3.6 to 3.9 g/cc (30.04 to 32.55 lbs/gal)
View Details