3X Ceramic Parts Company Limited Ceramic Pump for Pharmacy

Description
High Precision Ceramic Pump for Pharmacy Characteristics of ceramic pump for pharmacy : 1. Using high purity alumina material , formed with cold isostatic pressing and sintered in high temperature , with high density . 2. High dimension precision and assemble with metal part perfectly . 3. High Strength , high hardness , excellent wearing resistance and corrosion resistance . 4. Easy to clean and sterilization by acid or alkali. 5. 10 times longer working life to stainless steel . 6. Custom made is available . Application Plunger Pump and rotary valve pump assemble to pharmacy filling machine ( sieling , amino acid , glucose and oral liquid etc ) Material 99.7% Al2O3/ ZrO2 +304/316 SST Fit Clearance ≤3um Capacity custom made size 0-500 ml Acuracy ±0.5% Ceramic Pump used on pharmacy filling machine application Photo:
Request a Quote Datasheet
Description
High Precision Ceramic Pump for Pharmacy Characteristics of ceramic pump for pharmacy : 1. Using high purity alumina material , formed with cold isostatic pressing and sintered in high temperature , with high density . 2. High dimension precision and assemble with metal part perfectly . 3. High Strength , high hardness , excellent wearing resistance and corrosion resistance . 4. Easy to clean and sterilization by acid or alkali. 5. 10 times longer working life to stainless steel . 6. Custom made is available . Application Plunger Pump and rotary valve pump assemble to pharmacy filling machine ( sieling , amino acid , glucose and oral liquid etc ) Material 99.7% Al2O3/ ZrO2 +304/316 SST Fit Clearance ≤3um Capacity custom made size 0-500 ml Acuracy ±0.5% Ceramic Pump used on pharmacy filling machine application Photo:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Pump for Pharmacy -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Ceramic Pump for Pharmacy
Ceramic Pump for Pharmacy
High Precision Ceramic Pump for Pharmacy Characteristics of ceramic pump for pharmacy : 1. Using high purity alumina material , formed with cold isostatic pressing and sintered in high temperature , with high density . 2. High dimension precision and assemble with metal part perfectly . 3. High Strength , high hardness , excellent wearing resistance and corrosion resistance . 4. Easy to clean and sterilization by acid or alkali. 5. 10 times longer working life to stainless steel . 6. Custom made is available . Application Plunger Pump and rotary valve pump assemble to pharmacy filling machine ( sieling , amino acid , glucose and oral liquid etc ) Material 99.7% Al2O3/ ZrO2 +304/316 SST Fit Clearance ≤3um Capacity custom made size 0-500 ml Acuracy ±0.5% Ceramic Pump used on pharmacy filling machine application Photo:

High Precision Ceramic Pump for Pharmacy

Characteristics of ceramic pump for pharmacy :

1. Using high purity alumina material , formed with cold isostatic pressing and sintered in high temperature , with high density .

2. High dimension precision and assemble with metal part perfectly .

3. High Strength , high hardness , excellent wearing resistance and corrosion resistance .

4. Easy to clean and sterilization by acid or alkali.

5. 10 times longer working life to stainless steel .

6. Custom made is available .

Application Plunger Pump and rotary valve pump assemble to pharmacy filling machine ( sieling , amino acid , glucose and oral liquid etc )
Material 99.7% Al2O3/ ZrO2 +304/316 SST
Fit Clearance ≤3um
Capacity custom made size 0-500 ml
Acuracy ±0.5%

Ceramic Pump used on pharmacy filling machine application Photo:

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Liquid Handling Pumps
Product Name Ceramic Pump for Pharmacy
Pump Type Piston Plunger Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Metering Pump -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Pump Type Metering Pump; Positive Displacement Pump
Media Temperature 50 to 104 F (10 to 40 C)
Pump Housing Material alumina ceramic + SS
View Details
Ceramic Piston Pump -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 11.6 psi (8.16 m of Water)
Media Temperature 1832 F (1000 C)
View Details
Ceramic Plunger Pump -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Media Temperature 2732 F (1500 C)
Pump Housing Material alumina ceramic or zirconia ceramic
View Details
Liquid Dispensing Ceramic Dosing Pump -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Pump Type Dosing Pump
Pump Housing Material Alumina or zirconia ceramic + SS
View Details