3X Ceramic Parts Company Limited Ceramic Piston Pump

Description
High Precision Ceramic Piston Pump with Long Working Life Model: B11, B14, B16, B19, B25, B30, B36; Material: alumina or zirconia Purpose: high precision spraying and pouring of electrolyte of lithium battery; Pharmaceutical industry, injection filling; Laboratory precise formula; Daily use, perfume, essence, liquid vitamin supplement; Other special applications requiring high-precision micro spraying or liquid injection; Features: corrosion resistance, high temperature resistance, wear resistance and high pressure resistance; The surface of the pump body is mirror, with small friction and high hardness; Environmentally friendly ceramic materials, no powder precipitation, avoid medium pollution; There is no bubble in the process of liquid injection, the precision is high, and the liquid injection precision is controlled within ± 0.5%. Special properties of ceramics superior to metal materials : High hardness determines excellent wear resistance High flame point determines excellent thermal conductivity and high temperature resistance High chemical stability determines good corrosion resistance Good self lubrication determines good mechanical seal effect and utilization rate. Comparison of pump parameters: - Stainless Steel Pump - Glass Pump - Ceramic Piston Pump Hardness: 5-7 8-10 >13 Porosity : 1.5 5 0 Max Working temperature : 300 250 1000 Acid Resistance Properties: No Yes Yes Alklain Resistance Properties: Yes No Yes Surface Roughness : >1.0 >2.5 <0.1UM Working life: 300 50 Up to 1000(ten thousand times) Particle release: More Most Very few Ceramic Pistion Pump Main Advantages : * Reasonable clearance between piston and cyliner will not leak liquid. * The pump will not get stuck during working , rotary injection . * Stable long working life The pressure within this tube is less than 0.8 bar , Reservoir pressure between 0 and 1 bar When the piston is primed the computer will tell the stepper/ servo motor to inject the 1cc of chemical additive into the main tube.
Request a Quote Datasheet
Description
High Precision Ceramic Piston Pump with Long Working Life Model: B11, B14, B16, B19, B25, B30, B36; Material: alumina or zirconia Purpose: high precision spraying and pouring of electrolyte of lithium battery; Pharmaceutical industry, injection filling; Laboratory precise formula; Daily use, perfume, essence, liquid vitamin supplement; Other special applications requiring high-precision micro spraying or liquid injection; Features: corrosion resistance, high temperature resistance, wear resistance and high pressure resistance; The surface of the pump body is mirror, with small friction and high hardness; Environmentally friendly ceramic materials, no powder precipitation, avoid medium pollution; There is no bubble in the process of liquid injection, the precision is high, and the liquid injection precision is controlled within ± 0.5%. Special properties of ceramics superior to metal materials : High hardness determines excellent wear resistance High flame point determines excellent thermal conductivity and high temperature resistance High chemical stability determines good corrosion resistance Good self lubrication determines good mechanical seal effect and utilization rate. Comparison of pump parameters: - Stainless Steel Pump - Glass Pump - Ceramic Piston Pump Hardness: 5-7 8-10 >13 Porosity : 1.5 5 0 Max Working temperature : 300 250 1000 Acid Resistance Properties: No Yes Yes Alklain Resistance Properties: Yes No Yes Surface Roughness : >1.0 >2.5 <0.1UM Working life: 300 50 Up to 1000(ten thousand times) Particle release: More Most Very few Ceramic Pistion Pump Main Advantages : * Reasonable clearance between piston and cyliner will not leak liquid. * The pump will not get stuck during working , rotary injection . * Stable long working life The pressure within this tube is less than 0.8 bar , Reservoir pressure between 0 and 1 bar When the piston is primed the computer will tell the stepper/ servo motor to inject the 1cc of chemical additive into the main tube.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Piston Pump -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Ceramic Piston Pump
Ceramic Piston Pump
High Precision Ceramic Piston Pump with Long Working Life Model: B11, B14, B16, B19, B25, B30, B36; Material: alumina or zirconia Purpose: high precision spraying and pouring of electrolyte of lithium battery; Pharmaceutical industry, injection filling; Laboratory precise formula; Daily use, perfume, essence, liquid vitamin supplement; Other special applications requiring high-precision micro spraying or liquid injection; Features: corrosion resistance, high temperature resistance, wear resistance and high pressure resistance; The surface of the pump body is mirror, with small friction and high hardness; Environmentally friendly ceramic materials, no powder precipitation, avoid medium pollution; There is no bubble in the process of liquid injection, the precision is high, and the liquid injection precision is controlled within ± 0.5%. Special properties of ceramics superior to metal materials : High hardness determines excellent wear resistance High flame point determines excellent thermal conductivity and high temperature resistance High chemical stability determines good corrosion resistance Good self lubrication determines good mechanical seal effect and utilization rate. Comparison of pump parameters: - Stainless Steel Pump - Glass Pump - Ceramic Piston Pump Hardness: 5-7 8-10 >13 Porosity : 1.5 5 0 Max Working temperature : 300 250 1000 Acid Resistance Properties: No Yes Yes Alklain Resistance Properties: Yes No Yes Surface Roughness : >1.0 >2.5 <0.1UM Working life: 300 50 Up to 1000(ten thousand times) Particle release: More Most Very few Ceramic Pistion Pump Main Advantages : * Reasonable clearance between piston and cyliner will not leak liquid. * The pump will not get stuck during working , rotary injection . * Stable long working life The pressure within this tube is less than 0.8 bar , Reservoir pressure between 0 and 1 bar When the piston is primed the computer will tell the stepper/ servo motor to inject the 1cc of chemical additive into the main tube.

High Precision Ceramic Piston Pump with Long Working Life

Model: B11, B14, B16, B19, B25, B30, B36;

Material: alumina or zirconia

Purpose: high precision spraying and pouring of electrolyte of lithium battery; Pharmaceutical industry, injection filling; Laboratory precise formula; Daily use, perfume, essence, liquid vitamin supplement; Other special applications requiring high-precision micro spraying or liquid injection;

Features: corrosion resistance, high temperature resistance, wear resistance and high pressure resistance; The surface of the pump body is mirror, with small friction and high hardness; Environmentally friendly ceramic materials, no powder precipitation, avoid medium pollution; There is no bubble in the process of liquid injection, the precision is high, and the liquid injection precision is controlled within ± 0.5%.

Special properties of ceramics superior to metal materials :

High hardness determines excellent wear resistance

High flame point determines excellent thermal conductivity and high temperature resistance

High chemical stability determines good corrosion resistance

Good self lubrication determines good mechanical seal effect and utilization rate.

Comparison of pump parameters:

- Stainless Steel Pump - Glass Pump - Ceramic Piston Pump
Hardness: 5-7 8-10 >13
Porosity : 1.5 5 0
Max Working temperature : 300 250 1000
Acid Resistance Properties: No Yes Yes
Alklain Resistance Properties: Yes No Yes
Surface Roughness : >1.0 >2.5 <0.1UM
Working life: 300 50 Up to 1000(ten thousand times)
Particle release: More Most Very few

Ceramic Pistion Pump Main Advantages :

* Reasonable clearance between piston and cyliner will not leak liquid.

* The pump will not get stuck during working , rotary injection .

* Stable long working life

The pressure within this tube is less than 0.8 bar , Reservoir pressure between 0 and 1 bar

When the piston is primed the computer will tell the stepper/ servo motor to inject the 1cc of chemical additive into the main tube.

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Liquid Handling Pumps
Product Name Ceramic Piston Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Pump for Pharmacy -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Pump Housing Material alumina ceramic / zirconia + SST
View Details
Ceramic Filling Pump -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Pump Type Metering Pump; Positive Displacement Pump
Discharge Pressure 652671.0 psi (458875 m of Water)
Pump Housing Material Alumina ceramic or zirconia ceramic + SST
View Details
Ceramic Pump for Pharmacy -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Pump Housing Material alumina ceramic / zirconia + SST
View Details
Liquid Dispensing Ceramic Dosing Pump -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Pump Type Dosing Pump
Pump Housing Material Alumina or zirconia ceramic + SS
View Details