3X Ceramic Parts Company Limited Ceramic Filling Pump

Description
Ceramic Metering Pump types we supply : Two Piece Ceramic pump Three Piece Ceramic pump Groove Valve Ceramic Pump Trace Filling pump Two Piece Ceramic Pump : Minimum Filling Capacity : 0.5ml Maximum filling accuracy: 1000ml Filling accuracy : ≤0.5% Three Piece Ceramic Pump Minimum Filling Capacity : 0.2ml Maximum filling accuracy: 50ml Filling accuracy : ≤0.5% Groove Valve Ceramic Pump: Minimum Filling Capacity : 1ml Maximum filling accuracy: 1000ml Filling accuracy : ≤0.5% Trace Filling Pump: Minimum Filling Capacity : 0.1 ml Maximum filling accuracy: 25 ml Filling accuracy : ≤0.5% Ceramic Filling Pump Model : Model No 3XB5 3XB8 3XB10 3XB14 3XB16 3XB25 3XB30 3XB36 Plunger Diameter 5mm 8mm 10mm 14mm 16mm 25mm 30mm 36mm Max Output Amount per rotation 0.17mm 0.3ml 0.7ml 1.65ml 2.9ml 10ml 16ml 22ml Material Plunger pump core : Aluminum oxide , zirconia ; Pump Body : 304 stainless steel Rotate Speed 0~300 Rotation Per minute Installation Angle < 18 ℃ Filling Precision ±0.5% Max Output 1MP Max Suction 5m Ceramic Filling Pump Test : Items Test Condition and Unit Test Result Zro2 ZTA Al2O3(99%) Volume Density Room Temperature g/cm3 5.5~5.8 4.18 3.87 Bending Strength Room Temperature Mpa 600 500 450 Compressive Strength Room Temperature Mpa 4500 4200 3800 Fracture Toughness Kic ( Mpa . m1/2 ) 7 6 6 Thermal Expansion Ratio 200 ~ 500 ℃, 1 / ℃ 7.0*10-6 6.9*10-6 6.9 *10-6 Thermostablity room temperature ~800 ℃, Cooling water 7 times 6 times 6 times Chemical Stability 10% HCL mg/cm3 5.5 5.3 5.3 1:9 NaOH mg / cm 3 0.16 0.14 0.12 Ceramic Filling Pump Application: Application of Ceramic Metering Pump Suitble Industry Pharmaceuticals Industries ; Cosmetic Industry , Chemical Industry Pharmaceutical injections, oral liquid , Capsules , Eye drops...( Ampoule ) Cosmetic Perfumes , lotions, creams, pastes, shampoo and make-up .. Others Ink , Chemical reagent , Chemicals , Detergent Tips Any other small amount of pure liquid can be filled with the piston pump
Datasheet
Description
Ceramic Metering Pump types we supply : Two Piece Ceramic pump Three Piece Ceramic pump Groove Valve Ceramic Pump Trace Filling pump Two Piece Ceramic Pump : Minimum Filling Capacity : 0.5ml Maximum filling accuracy: 1000ml Filling accuracy : ≤0.5% Three Piece Ceramic Pump Minimum Filling Capacity : 0.2ml Maximum filling accuracy: 50ml Filling accuracy : ≤0.5% Groove Valve Ceramic Pump: Minimum Filling Capacity : 1ml Maximum filling accuracy: 1000ml Filling accuracy : ≤0.5% Trace Filling Pump: Minimum Filling Capacity : 0.1 ml Maximum filling accuracy: 25 ml Filling accuracy : ≤0.5% Ceramic Filling Pump Model : Model No 3XB5 3XB8 3XB10 3XB14 3XB16 3XB25 3XB30 3XB36 Plunger Diameter 5mm 8mm 10mm 14mm 16mm 25mm 30mm 36mm Max Output Amount per rotation 0.17mm 0.3ml 0.7ml 1.65ml 2.9ml 10ml 16ml 22ml Material Plunger pump core : Aluminum oxide , zirconia ; Pump Body : 304 stainless steel Rotate Speed 0~300 Rotation Per minute Installation Angle < 18 ℃ Filling Precision ±0.5% Max Output 1MP Max Suction 5m Ceramic Filling Pump Test : Items Test Condition and Unit Test Result Zro2 ZTA Al2O3(99%) Volume Density Room Temperature g/cm3 5.5~5.8 4.18 3.87 Bending Strength Room Temperature Mpa 600 500 450 Compressive Strength Room Temperature Mpa 4500 4200 3800 Fracture Toughness Kic ( Mpa . m1/2 ) 7 6 6 Thermal Expansion Ratio 200 ~ 500 ℃, 1 / ℃ 7.0*10-6 6.9*10-6 6.9 *10-6 Thermostablity room temperature ~800 ℃, Cooling water 7 times 6 times 6 times Chemical Stability 10% HCL mg/cm3 5.5 5.3 5.3 1:9 NaOH mg / cm 3 0.16 0.14 0.12 Ceramic Filling Pump Application: Application of Ceramic Metering Pump Suitble Industry Pharmaceuticals Industries ; Cosmetic Industry , Chemical Industry Pharmaceutical injections, oral liquid , Capsules , Eye drops...( Ampoule ) Cosmetic Perfumes , lotions, creams, pastes, shampoo and make-up .. Others Ink , Chemical reagent , Chemicals , Detergent Tips Any other small amount of pure liquid can be filled with the piston pump
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filling Pump -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Ceramic Filling Pump
Ceramic Filling Pump
Ceramic Metering Pump types we supply : Two Piece Ceramic pump Three Piece Ceramic pump Groove Valve Ceramic Pump Trace Filling pump Two Piece Ceramic Pump : Minimum Filling Capacity : 0.5ml Maximum filling accuracy: 1000ml Filling accuracy : ≤0.5% Three Piece Ceramic Pump Minimum Filling Capacity : 0.2ml Maximum filling accuracy: 50ml Filling accuracy : ≤0.5% Groove Valve Ceramic Pump: Minimum Filling Capacity : 1ml Maximum filling accuracy: 1000ml Filling accuracy : ≤0.5% Trace Filling Pump: Minimum Filling Capacity : 0.1 ml Maximum filling accuracy: 25 ml Filling accuracy : ≤0.5% Ceramic Filling Pump Model : Model No 3XB5 3XB8 3XB10 3XB14 3XB16 3XB25 3XB30 3XB36 Plunger Diameter 5mm 8mm 10mm 14mm 16mm 25mm 30mm 36mm Max Output Amount per rotation 0.17mm 0.3ml 0.7ml 1.65ml 2.9ml 10ml 16ml 22ml Material Plunger pump core : Aluminum oxide , zirconia ; Pump Body : 304 stainless steel Rotate Speed 0~300 Rotation Per minute Installation Angle < 18 ℃ Filling Precision ±0.5% Max Output 1MP Max Suction 5m Ceramic Filling Pump Test : Items Test Condition and Unit Test Result Zro2 ZTA Al2O3(99%) Volume Density Room Temperature g/cm3 5.5~5.8 4.18 3.87 Bending Strength Room Temperature Mpa 600 500 450 Compressive Strength Room Temperature Mpa 4500 4200 3800 Fracture Toughness Kic ( Mpa . m1/2 ) 7 6 6 Thermal Expansion Ratio 200 ~ 500 ℃, 1 / ℃ 7.0*10-6 6.9*10-6 6.9 *10-6 Thermostablity room temperature ~800 ℃, Cooling water 7 times 6 times 6 times Chemical Stability 10% HCL mg/cm3 5.5 5.3 5.3 1:9 NaOH mg / cm 3 0.16 0.14 0.12 Ceramic Filling Pump Application: Application of Ceramic Metering Pump Suitble Industry Pharmaceuticals Industries ; Cosmetic Industry , Chemical Industry Pharmaceutical injections, oral liquid , Capsules , Eye drops...( Ampoule ) Cosmetic Perfumes , lotions, creams, pastes, shampoo and make-up .. Others Ink , Chemical reagent , Chemicals , Detergent Tips Any other small amount of pure liquid can be filled with the piston pump

Ceramic Metering Pump types we supply :

Two Piece Ceramic pump

Three Piece Ceramic pump

Groove Valve Ceramic Pump

Trace Filling pump

Two Piece Ceramic Pump :

Minimum Filling Capacity : 0.5ml

Maximum filling accuracy: 1000ml

Filling accuracy : ≤0.5%

Three Piece Ceramic Pump

Minimum Filling Capacity : 0.2ml

Maximum filling accuracy: 50ml

Filling accuracy : ≤0.5%

Groove Valve Ceramic Pump:

Minimum Filling Capacity : 1ml

Maximum filling accuracy: 1000ml

Filling accuracy : ≤0.5%

Trace Filling Pump:

Minimum Filling Capacity : 0.1 ml

Maximum filling accuracy: 25 ml

Filling accuracy : ≤0.5%

Ceramic Filling Pump Model :

Model No 3XB5 3XB8 3XB10 3XB14 3XB16 3XB25 3XB30 3XB36
Plunger Diameter 5mm 8mm 10mm 14mm 16mm 25mm 30mm 36mm
Max Output Amount per rotation 0.17mm 0.3ml 0.7ml 1.65ml 2.9ml 10ml 16ml 22ml
Material Plunger pump core : Aluminum oxide , zirconia ; Pump Body : 304 stainless steel
Rotate Speed 0~300 Rotation Per minute
Installation Angle < 18 ℃
Filling Precision ±0.5%
Max Output 1MP
Max Suction 5m

Ceramic Filling Pump Test :

Items Test Condition and Unit Test Result
Zro2 ZTA Al2O3(99%)
Volume Density Room Temperature g/cm3 5.5~5.8 4.18 3.87
Bending Strength Room Temperature Mpa 600 500 450
Compressive Strength Room Temperature Mpa 4500 4200 3800
Fracture Toughness Kic ( Mpa . m1/2 ) 7 6 6
Thermal Expansion Ratio 200 ~ 500 ℃, 1 / ℃ 7.0*10-6 6.9*10-6 6.9 *10-6
Thermostablity room temperature ~800 ℃, Cooling water 7 times 6 times 6 times
Chemical Stability 10% HCL mg/cm3 5.5 5.3 5.3
1:9 NaOH mg / cm 3 0.16 0.14 0.12

Ceramic Filling Pump Application:

Application of Ceramic Metering Pump
Suitble Industry Pharmaceuticals Industries ; Cosmetic Industry , Chemical Industry
Pharmaceutical injections, oral liquid , Capsules , Eye drops...( Ampoule )
Cosmetic Perfumes , lotions, creams, pastes, shampoo and make-up ..
Others Ink , Chemical reagent , Chemicals , Detergent
Tips Any other small amount of pure liquid can be filled with the piston pump

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Liquid Handling Pumps
Product Name Ceramic Filling Pump
Pump Type Metering Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 14.9 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
HZV Multistage Submerged Centrifugal Pumps -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 2201.433 GPM (8338.76 L/min)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details