3X Ceramic Parts Company Limited Ceramic Crucible

Description
Characteristics of Ceramic Crucible / Corundum Crucible Products: High purity, chemical resistance, good corrosion resistance. Good temperature resistance, long-term use at 1600 degrees Celsius, short-term 1800 degrees Celsius. It has good quench and heat resistance and is not easy to burst. High density of grouting, high purity alumina crucible 99% corundum ceramic crucible. Application of Ceramic Crucible : Corundum crucible is composed of porous molten alumina, which is strong and melt-resistant. Corundum crucible is suitable for melting samples with weak alkaline substances such as anhydrous Na2CO3, but not strong alkaline substances such as Na2O2, NaOH and acidic substances such as K2S2O7. Corundum crucible shape: Conical Crucible Cylindrical Crucible Rectangled Crucible Specification of corundum crucible: 5ml ~ 1000ml. Conical Crucible Type: 40ALl95ALl99ALl99.5A L Top Dia. (mm) Base Dia. (mm) Height (mm) Wall Thickness (mm) Volume (ml) 25 18 22 1.3 5 28 20 27 1.5 10 32 21 35 1.5 15 35 18 35 1.7 20 36 22 42 2 25 39 24 49 2 30 52 32 50 2.5 50 61 36 54 2.5 100 68 42 80 2.5 150 83 48 86 2.5 200 83 52 106 2.5 300 86 49 135 2.5 400 100 60 118 3 500 88 54 145 3 600 112 70 132 3 750 120 75 143 3.5 1000 140 90 170 4 1500 150 93 200 4 2000 Cylindrical Crucibl Type: 40AU95AU99AU99.5AL Diameter (mm) Height (mm) Wall Thickness (mm) Volume (ml) 15 50 1.5 5 17 21 1.75 3.4 17 37 1 5.4 20 30 2 6 22 36 1.5 10.2 26 82 3 34 30 30 2 15 35 35 2 25 40 40 2 35 50 50 2 75 60 60 3 130 65 65 3 170 70 70 3 215 80 80 3 330 85 85 3 400 90 90 3 480 100 100 3.5 650 110 110 3.5 880 120 120 4 1140 130 130 4 1450 140 140 4 1850 150 150 4.5 2250 160 160 4.5 2250 170 170 4.5 3350 180 180 4.5 4000 200 200 5 5500 240 240 5 9700 Rectangled Crucible Type: 40AU95ALl99Aυ99.5AL Length (mm) Width (mm) Height (mm) Length(mm) Width (mm) Height (mm) 30 20 16 100 60 30 90 20 20 100 100 30 50 40 20 100 100 50 60 30 15 110 80 40 75 52 50 110 110 35 75 75 15 110 80 40 75 75 30 120 75 40 75 75 45 120 120 30 80 80 40 120 120 50 85 65 30 140 140 40 90 60 35 150 150 50 100 20 15 200 100 25 100 20 20 200 100 50 100 30 25 200 150 5 100 40 20
Request a Quote Datasheet
Description
Characteristics of Ceramic Crucible / Corundum Crucible Products: High purity, chemical resistance, good corrosion resistance. Good temperature resistance, long-term use at 1600 degrees Celsius, short-term 1800 degrees Celsius. It has good quench and heat resistance and is not easy to burst. High density of grouting, high purity alumina crucible 99% corundum ceramic crucible. Application of Ceramic Crucible : Corundum crucible is composed of porous molten alumina, which is strong and melt-resistant. Corundum crucible is suitable for melting samples with weak alkaline substances such as anhydrous Na2CO3, but not strong alkaline substances such as Na2O2, NaOH and acidic substances such as K2S2O7. Corundum crucible shape: Conical Crucible Cylindrical Crucible Rectangled Crucible Specification of corundum crucible: 5ml ~ 1000ml. Conical Crucible Type: 40ALl95ALl99ALl99.5A L Top Dia. (mm) Base Dia. (mm) Height (mm) Wall Thickness (mm) Volume (ml) 25 18 22 1.3 5 28 20 27 1.5 10 32 21 35 1.5 15 35 18 35 1.7 20 36 22 42 2 25 39 24 49 2 30 52 32 50 2.5 50 61 36 54 2.5 100 68 42 80 2.5 150 83 48 86 2.5 200 83 52 106 2.5 300 86 49 135 2.5 400 100 60 118 3 500 88 54 145 3 600 112 70 132 3 750 120 75 143 3.5 1000 140 90 170 4 1500 150 93 200 4 2000 Cylindrical Crucibl Type: 40AU95AU99AU99.5AL Diameter (mm) Height (mm) Wall Thickness (mm) Volume (ml) 15 50 1.5 5 17 21 1.75 3.4 17 37 1 5.4 20 30 2 6 22 36 1.5 10.2 26 82 3 34 30 30 2 15 35 35 2 25 40 40 2 35 50 50 2 75 60 60 3 130 65 65 3 170 70 70 3 215 80 80 3 330 85 85 3 400 90 90 3 480 100 100 3.5 650 110 110 3.5 880 120 120 4 1140 130 130 4 1450 140 140 4 1850 150 150 4.5 2250 160 160 4.5 2250 170 170 4.5 3350 180 180 4.5 4000 200 200 5 5500 240 240 5 9700 Rectangled Crucible Type: 40AU95ALl99Aυ99.5AL Length (mm) Width (mm) Height (mm) Length(mm) Width (mm) Height (mm) 30 20 16 100 60 30 90 20 20 100 100 30 50 40 20 100 100 50 60 30 15 110 80 40 75 52 50 110 110 35 75 75 15 110 80 40 75 75 30 120 75 40 75 75 45 120 120 30 80 80 40 120 120 50 85 65 30 140 140 40 90 60 35 150 150 50 100 20 15 200 100 25 100 20 20 200 100 50 100 30 25 200 150 5 100 40 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Crucible -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Ceramic Crucible
Ceramic Crucible
Characteristics of Ceramic Crucible / Corundum Crucible Products: High purity, chemical resistance, good corrosion resistance. Good temperature resistance, long-term use at 1600 degrees Celsius, short-term 1800 degrees Celsius. It has good quench and heat resistance and is not easy to burst. High density of grouting, high purity alumina crucible 99% corundum ceramic crucible. Application of Ceramic Crucible : Corundum crucible is composed of porous molten alumina, which is strong and melt-resistant. Corundum crucible is suitable for melting samples with weak alkaline substances such as anhydrous Na2CO3, but not strong alkaline substances such as Na2O2, NaOH and acidic substances such as K2S2O7. Corundum crucible shape: Conical Crucible Cylindrical Crucible Rectangled Crucible Specification of corundum crucible: 5ml ~ 1000ml. Conical Crucible Type: 40ALl95ALl99ALl99.5A L Top Dia. (mm) Base Dia. (mm) Height (mm) Wall Thickness (mm) Volume (ml) 25 18 22 1.3 5 28 20 27 1.5 10 32 21 35 1.5 15 35 18 35 1.7 20 36 22 42 2 25 39 24 49 2 30 52 32 50 2.5 50 61 36 54 2.5 100 68 42 80 2.5 150 83 48 86 2.5 200 83 52 106 2.5 300 86 49 135 2.5 400 100 60 118 3 500 88 54 145 3 600 112 70 132 3 750 120 75 143 3.5 1000 140 90 170 4 1500 150 93 200 4 2000 Cylindrical Crucibl Type: 40AU95AU99AU99.5AL Diameter (mm) Height (mm) Wall Thickness (mm) Volume (ml) 15 50 1.5 5 17 21 1.75 3.4 17 37 1 5.4 20 30 2 6 22 36 1.5 10.2 26 82 3 34 30 30 2 15 35 35 2 25 40 40 2 35 50 50 2 75 60 60 3 130 65 65 3 170 70 70 3 215 80 80 3 330 85 85 3 400 90 90 3 480 100 100 3.5 650 110 110 3.5 880 120 120 4 1140 130 130 4 1450 140 140 4 1850 150 150 4.5 2250 160 160 4.5 2250 170 170 4.5 3350 180 180 4.5 4000 200 200 5 5500 240 240 5 9700 Rectangled Crucible Type: 40AU95ALl99Aυ99.5AL Length (mm) Width (mm) Height (mm) Length(mm) Width (mm) Height (mm) 30 20 16 100 60 30 90 20 20 100 100 30 50 40 20 100 100 50 60 30 15 110 80 40 75 52 50 110 110 35 75 75 15 110 80 40 75 75 30 120 75 40 75 75 45 120 120 30 80 80 40 120 120 50 85 65 30 140 140 40 90 60 35 150 150 50 100 20 15 200 100 25 100 20 20 200 100 50 100 30 25 200 150 5 100 40 20

Characteristics of Ceramic Crucible / Corundum Crucible Products:

  1. High purity, chemical resistance, good corrosion resistance.
  2. Good temperature resistance, long-term use at 1600 degrees Celsius, short-term 1800 degrees Celsius.
  3. It has good quench and heat resistance and is not easy to burst.
  4. High density of grouting, high purity alumina crucible 99% corundum ceramic crucible.

Application of Ceramic Crucible :

  1. Corundum crucible is composed of porous molten alumina, which is strong and melt-resistant.
  2. Corundum crucible is suitable for melting samples with weak alkaline substances such as anhydrous Na2CO3, but not strong alkaline substances such as Na2O2, NaOH and acidic substances such as K2S2O7.

Corundum crucible shape:

Conical Crucible

Cylindrical Crucible

Rectangled Crucible

Specification of corundum crucible: 5ml ~ 1000ml.

Conical Crucible

Type: 40ALl95ALl99ALl99.5AL

Top Dia. (mm)

Base Dia. (mm)

Height (mm)

Wall Thickness (mm)

Volume (ml)

25

18

22

1.3

5

28

20

27

1.5

10

32

21

35

1.5

15

35

18

35

1.7

20

36

22

42

2

25

39

24

49

2

30

52

32

50

2.5

50

61

36

54

2.5

100

68

42

80

2.5

150

83

48

86

2.5

200

83

52

106

2.5

300

86

49

135

2.5

400

100

60

118

3

500

88

54

145

3

600

112

70

132

3

750

120

75

143

3.5

1000

140

90

170

4

1500

150

93

200

4

2000


Cylindrical Crucibl

Type: 40AU95AU99AU99.5AL

Diameter (mm)

Height (mm)

Wall Thickness (mm)

Volume (ml)

15

50

1.5

5

17

21

1.75

3.4

17

37

1

5.4

20

30

2

6

22

36

1.5

10.2

26

82

3

34

30

30

2

15

35

35

2

25

40

40

2

35

50

50

2

75

60

60

3

130

65

65

3

170

70

70

3

215

80

80

3

330

85

85

3

400

90

90

3

480

100

100

3.5

650

110

110

3.5

880

120

120

4

1140

130

130

4

1450

140

140

4

1850

150

150

4.5

2250

160

160

4.5

2250

170

170

4.5

3350

180

180

4.5

4000

200

200

5

5500

240

240

5

9700


Rectangled Crucible

Type: 40AU95ALl99Aυ99.5AL

Length (mm)

Width (mm)

Height (mm)

Length(mm)

Width (mm)

Height (mm)

30

20

16

100

60

30

90

20

20

100

100

30

50

40

20

100

100

50

60

30

15

110

80

40

75

52

50

110

110

35

75

75

15

110

80

40

75

75

30

120

75

40

75

75

45

120

120

30

80

80

40

120

120

50

85

65

30

140

140

40

90

60

35

150

150

50

100

20

15

200

100

25

100

20

20

200

100

50

100

30

25

200

150

5

100

40

20

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Industrial Ceramic Materials
Product Name Ceramic Crucible
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Machinable Glass Ceramic Rod -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Silicate / Clay; Glass Ceramics
Thermal Conductivity 1.71 W/m-K (0.9880 BTU-ft/hr-ft²-F)
Density 2.48 g/cc (20.7 lbs/gal)
View Details
Alumina Ceramic Tube Inner Diameter 4mm 3mm 2mm -  - 3X Ceramic Parts Company Limited
Specs
Material Type Alumina
View Details
Alumina Ceramic Insulator -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina
Shape / Form Custom Shape
CTE 8.2 to 8.4 µm/m-C (4.56 to 4.67 µin/in-F)
View Details
Metal Ceramic Piston Plunger Rod -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Zirconia; SpecialtyMaterial
View Details