3X Ceramic Parts Company Limited Ceramic Welding Ring

Description
Good Thermal Shock Resistant Silicon Nitride Welding Ring Silicon Nitride Welding ring are used on automative welding for car manufacturers and suppliers . The physical and chemical properties as well as extreme stress tolerance extend the possible range to applications in production engineering . Thie lead to high speed and high circle life. The silicon nitride welding ring solved the application problems : hardness , wear resistance , thermal shock resistance , impact strength , high temperature resistance , and long service life . Properties sheet of Silicon Nitride material : Properties Units Silicone Nitride Density g / cm³ 3.23 Water absorption % 0 Coefficient of thermal expansion 10-6/K 3.2 Modulus of Elasticity Young's Mod GPa 300 Poisson's ratio / 0.26 HV Hardness HV MPa 1500 Flexural Strength @ room temperature MPa 720 Flexural Strength @700°C MPa 450 Compressive Strength @ room temperature MPa 2300 Fracture Toughness MPa *m 1/2 6.2 Heat conductivity @ room temperature W/ m*k 25 Electrical Resistivity @ room temperature Ω*mm2 /m >1013 Max use temperature °C 1050 Resistance to acid alkaline / high Dielectric Constant / / Dielectric Strength KV/mm / Thermal Shock Resistance △ T ( °C ) / Tensile Strength @ 25 °C MPa / Application photo of silicon nitride welding ring :
Datasheet
Description
Good Thermal Shock Resistant Silicon Nitride Welding Ring Silicon Nitride Welding ring are used on automative welding for car manufacturers and suppliers . The physical and chemical properties as well as extreme stress tolerance extend the possible range to applications in production engineering . Thie lead to high speed and high circle life. The silicon nitride welding ring solved the application problems : hardness , wear resistance , thermal shock resistance , impact strength , high temperature resistance , and long service life . Properties sheet of Silicon Nitride material : Properties Units Silicone Nitride Density g / cm³ 3.23 Water absorption % 0 Coefficient of thermal expansion 10-6/K 3.2 Modulus of Elasticity Young's Mod GPa 300 Poisson's ratio / 0.26 HV Hardness HV MPa 1500 Flexural Strength @ room temperature MPa 720 Flexural Strength @700°C MPa 450 Compressive Strength @ room temperature MPa 2300 Fracture Toughness MPa *m 1/2 6.2 Heat conductivity @ room temperature W/ m*k 25 Electrical Resistivity @ room temperature Ω*mm2 /m >1013 Max use temperature °C 1050 Resistance to acid alkaline / high Dielectric Constant / / Dielectric Strength KV/mm / Thermal Shock Resistance △ T ( °C ) / Tensile Strength @ 25 °C MPa / Application photo of silicon nitride welding ring :
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Welding Ring -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
Ceramic Welding Ring
Ceramic Welding Ring
Good Thermal Shock Resistant Silicon Nitride Welding Ring Silicon Nitride Welding ring are used on automative welding for car manufacturers and suppliers . The physical and chemical properties as well as extreme stress tolerance extend the possible range to applications in production engineering . Thie lead to high speed and high circle life. The silicon nitride welding ring solved the application problems : hardness , wear resistance , thermal shock resistance , impact strength , high temperature resistance , and long service life . Properties sheet of Silicon Nitride material : Properties Units Silicone Nitride Density g / cm³ 3.23 Water absorption % 0 Coefficient of thermal expansion 10-6/K 3.2 Modulus of Elasticity Young's Mod GPa 300 Poisson's ratio / 0.26 HV Hardness HV MPa 1500 Flexural Strength @ room temperature MPa 720 Flexural Strength @700°C MPa 450 Compressive Strength @ room temperature MPa 2300 Fracture Toughness MPa *m 1/2 6.2 Heat conductivity @ room temperature W/ m*k 25 Electrical Resistivity @ room temperature Ω*mm2 /m >1013 Max use temperature °C 1050 Resistance to acid alkaline / high Dielectric Constant / / Dielectric Strength KV/mm / Thermal Shock Resistance △ T ( °C ) / Tensile Strength @ 25 °C MPa / Application photo of silicon nitride welding ring :

Good Thermal Shock Resistant Silicon Nitride Welding Ring

Silicon Nitride Welding ring are used on automative welding for car manufacturers and suppliers . The physical and chemical properties as well as extreme stress tolerance extend the possible range to applications in production engineering . Thie lead to high speed and high circle life. The silicon nitride welding ring solved the application problems : hardness , wear resistance , thermal shock resistance , impact strength , high temperature resistance , and long service life .

Properties sheet of Silicon Nitride material :

Properties Units Silicone Nitride
Density g / cm³ 3.23
Water absorption % 0
Coefficient of thermal expansion 10-6/K 3.2
Modulus of Elasticity Young's Mod GPa 300
Poisson's ratio / 0.26
HV Hardness HV MPa 1500
Flexural Strength @ room temperature MPa 720
Flexural Strength @700°C MPa 450
Compressive Strength @ room temperature MPa 2300
Fracture Toughness MPa *m 1/2 6.2
Heat conductivity @ room temperature W/ m*k 25
Electrical Resistivity @ room temperature Ω*mm2 /m >1013
Max use temperature °C 1050
Resistance to acid alkaline / high
Dielectric Constant / /
Dielectric Strength KV/mm /
Thermal Shock Resistance △ T ( °C ) /
Tensile Strength @ 25 °C MPa /

Application photo of silicon nitride welding ring :

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Specialty Ceramics
Product Name Ceramic Welding Ring
Specialty Ceramic Type Silicon Nitride
Applications Dielectric
Thermal Conductivity 15 to 20 W/m-K (8.67 to 11.56 BTU-ft/hr-ft²-F)
CTE 3.2 µm/m-C (1.78 µin/in-F)
Unlock Full Specs
to access all available technical data

Similar Products

Zirconia ceramic insulating gasket -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Zirconia
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Specialty Ceramic Type Zirconia
View Details
Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details
Composite BN-AlN Ceramic Parts for Ion Source -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Specialty Ceramic Type Boron Nitride
Shape / Form WaferSubstrate
Applications Ion Source
View Details