3M Aerospace and Aircraft Maintenance Division 3M™ Scotch-Weld™ Void Filler/Edge Sealing Compound EC-3524 B/A

Description
3M™ Scotch-Weld™ Void Filling and Edge Sealing Compound EC-3524 B/A Off-White is a two-part flame retardant epoxy. Scotch-Weld EC-3524 B/A Off-White can be used for void filling, edge sealing and as an abradable compound in aircraft engines.
Description
3M™ Scotch-Weld™ Void Filling and Edge Sealing Compound EC-3524 B/A Off-White is a two-part flame retardant epoxy. Scotch-Weld EC-3524 B/A Off-White can be used for void filling, edge sealing and as an abradable compound in aircraft engines.
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Scotch-Weld,Ñ¢ Void Filling and Edge Sealing Compound EC-3524 B/A is a two-part flame retardant epoxy designed for applications in aircraft maintenance. This compound is suitable for void filling, edge sealing, and as an abradable material in aircraft engines. It is available in blue or off-white colors when mixed and cures to a strong, low-density material within 48 hours at 75¬8F (24¬8C). The compound features thixotropic properties for ease of application and can be sanded within three hours of mixing. It meets the flammability requirements of F.A.R. 25.853 (a) and (b), demonstrating self-extinguishing characteristics. With a service temperature of 250¬8F (121¬8C) and 100% solids content, it provides impact resistance and seals honeycomb panel edges effectively. The mixing ratio is 100 parts of Part A to 94 parts of Part B by weight, and the work life of the mixed material is approximately 1.5 hours. Typical performance data indicates a compressive strength of 2200 psi at 75¬8F (24¬8C) and a density range of 29.3 to 31.2 lbs./ft¬=. The product has a shelf life of six months when stored at 80¬8F (27¬8C) or below. Proper surface preparation and application techniques are essential for optimal performance.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Scotch-Weld,Ñ¢ Void Filling and Edge Sealing Compound EC-3524 B/A is a two-part flame retardant epoxy designed for applications in aircraft maintenance. This compound is suitable for void filling, edge sealing, and as an abradable material in aircraft engines. It is available in blue or off-white colors when mixed and cures to a strong, low-density material within 48 hours at 75¬8F (24¬8C). The compound features thixotropic properties for ease of application and can be sanded within three hours of mixing. It meets the flammability requirements of F.A.R. 25.853 (a) and (b), demonstrating self-extinguishing characteristics. With a service temperature of 250¬8F (121¬8C) and 100% solids content, it provides impact resistance and seals honeycomb panel edges effectively. The mixing ratio is 100 parts of Part A to 94 parts of Part B by weight, and the work life of the mixed material is approximately 1.5 hours. Typical performance data indicates a compressive strength of 2200 psi at 75¬8F (24¬8C) and a density range of 29.3 to 31.2 lbs./ft¬=. The product has a shelf life of six months when stored at 80¬8F (27¬8C) or below. Proper surface preparation and application techniques are essential for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
3M™ Scotch-Weld™ Void Filler/Edge Sealing Compound - EC-3524 B/A - 3M Aerospace and Aircraft Maintenance Division
St. Paul, MN, USA
3M™ Scotch-Weld™ Void Filler/Edge Sealing Compound
EC-3524 B/A
3M™ Scotch-Weld™ Void Filler/Edge Sealing Compound EC-3524 B/A
3M™ Scotch-Weld™ Void Filling and Edge Sealing Compound EC-3524 B/A Off-White is a two-part flame retardant epoxy. Scotch-Weld EC-3524 B/A Off-White can be used for void filling, edge sealing and as an abradable compound in aircraft engines.

3M™ Scotch-Weld™ Void Filling and Edge Sealing Compound EC-3524 B/A Off-White is a two-part flame retardant epoxy.

Scotch-Weld EC-3524 B/A Off-White can be used for void filling, edge sealing and as an abradable compound in aircraft engines.

Supplier's Site Datasheet

Technical Specifications

  3M Aerospace and Aircraft Maintenance Division
Product Category Industrial Sealants
Product Number EC-3524 B/A
Product Name 3M™ Scotch-Weld™ Void Filler/Edge Sealing Compound
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Grease, Paste
Substrate Compatibility Honeycomb Core
Chemical System Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

Epoxylite® - E 5302 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Dissimilar Substrates
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details
Liquid Gap Fillers for Electronics - Electrolube ® LGF200 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Electrically Conductive; Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
Low Viscosity, Two Component Epoxy with Low Exotherm - EP21LVSP6 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details