Surface Combustion, Inc. Datasheets for Vacuum Furnaces

Vacuum furnaces are heat-treating furnaces that use a low atmospheric pressure instead of a protective gas atmosphere. This helps to alleviate surface reactions.
Vacuum Furnaces: Learn more

Product Name Notes
Multi-Chamber Vacuum Furnaces
Vacuum Carburizing Furnace Equipment
Extension of Surface's Successful Gas-Fired VacuDraw® Furnace Line. 1200ºF to 1950ºF Operation. Charge Car Loaded To Match Allcase® Batch Integral Quench Furnace Line. Gas-Fired Vacuum Heating Chamber. Combination Vestibule /...
Large 36" W x 48" L x 36" H Production Load Size. 2400ºF Max. Operating Temperature. 360º Heating And Cooling Pattern Positive Pressure Quench Capabilities. Rugged Furnace Hearth Construction. Wide...
Low Cost Heat Treating System For Ferrous And Non-Ferrous Materials. Patented Heating And Cooling Systems. Hot Wall, Energy Efficient Design Simple, Rugged Construction For Many Years Of Service. Available In...
Vacuum Purging Promotes Superior Work Surface Cleanliness. Patented Circular Wind Flow Heating And Cooling Pattern. Design Provides For Minimal Atmosphere Consumption. Units Available In Either Natural Gas Fired Radiant Tube...