Surface Combustion, Inc. Datasheets for Furnaces (industrial)
Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run.
Furnaces (industrial): Learn more
| Product Name | Notes |
|---|---|
| Simple Construction For Wide Range Of Process Applications | |
| The anneal and pickle furnace is the processing furnace used in continuous stainless steel strip processing lines. The lines are used in conjunction with pickling, leveling, and direct rolling (DRAP®)... | |
| The Batchmaster® furnace is a flexible single chamber furnace (oven) design that can be customized to meet many processing requirements. Furnaces can be provided in electric, direct fired, and indirect... | |
| The belt furnace is a continuous furnace concept that allows processing of small product directly on a belt. Mesh, cast link, flat wire and chain conveyors fall in this furnace... | |
| The car bottom furnace is a flexible single chamber furnace design that can be customized to meet many processing requirements. Furnaces can be provided in electric, direct fired and indirect... | |
| The metal parts furnace is a continuous furnace concept that has been specifically designed to process chemically contaminated munitions and waste products (chemical suits, storage containers, etc.) from demilitarization processes. | |
| The pit furnace is a vertical orientation batch furnace used for a variety of processes. Designs can be provided for atmosphere or direct fired processes. Furnaces are available with retorts... | |
| The pusher furnace is a continuous furnace concept that allows processing of small and large product in trays and baskets. The hearth consists of a series of steel, alloy or... | |
| The roller hearth furnace is a continuous or batch furnace concept that allows processing of small product in trays and baskets or larger product directly on the furnace hearth. The... | |
| The rotary hearth furnace is a continuous furnace concept that allows processing of small to very large product. The material is conveyed directly on the furnace hearth which consists of... | |
| The screw conveyor furnace is a continuous furnace concept that allows processing of long product that requires tight tolerances on product straightness. The hearth consists of a series of alloy... | |
| Controlled Atmosphere Heating For Resource Recovery And Toxic/ Hazardous Waste Disposal. Equipment Available Includes: Pyrobatch® Batch Processing Furnaces Continuous Rotary Retort Furncaces Continuous Tray Furnaces Polution Control Systems Material Handling... | |
| Developed In Early 1990's. Inside/Out Design For Tempering Of P/M Parts After Oil Quenching. Member of Surface's Family Of Patented High Convection Batch Tempering Furnaces. Rugged Construction To Provide Many... | |
| Furnace Designed Utilizing A Tube With An Internal Helix Which Acts As An Internal Screw Conveyor (Revolving Retort) To Continuously Transport Parts Through Furnace Or Tumble Parts In The Batch... | |
| Latest Extension to Surface's Patent For Circular High Convection Wind Flow Pattern. 300ºF to 1200ºF Operating Temperature Range With Uniformity Of ± 5ºF Or Better. Standard Sizes Ranging From 36"... | |
| Most Commonly Used For Atmosphere Annealing Of Coiled Steel & Rod As Well As Motor Laminations. Wide Range Of Available Sizes Up To 8'-0" In Diameter And 12'-0" Tall. Direct... | |
| One Of The Most Diverse Product Offerings In The Industry. Many Designs Available In Single Row And Multiple Row Configurations. Designs Available For Atmosphere Or Non-Atmosphere Processing Of Parts. Continuous... | |
| Originally Developed Over 60 Years Ago By Surface®. Most Recognized BIQ In The Industry. Over 2000 Units Installed Worldwide. Rugged Construction To Provide Many Years Of Service. Super 24 Super... |