Surface Combustion, Inc. Datasheets for Gas Generation Equipment
Gas generation equipment provides an onsite supply of gas, vapor, or humidity (water vapor). It eliminates the need for delivery in gas cylinders, which can be bulky and may have special storage requirements.
Gas Generation Equipment: Learn more
| Product Name | Notes |
|---|---|
| Dissociator Type Gas Generator Where Ammonia Vapors Are "Cracked" To Produce A 75% Hydrogen, 25% Nitrogen Gas With A Relatively Low Dew Point. Generator Gas Is Used For The Following... | |
| Exothermic Type Gas Generator. Available In Either Inert Or Rich Gas Production Designs. Generator Gas Is Used For The Following Heat Treating Processes: Bluing, Tempering, Annealing Of Carbon Steel Parts... | |
| Latest Development In Gas Generators From Surface®. Produces A Varying Range Of Atmospheres From Highly Reducing (Similar To RX® Generator Gas) To Inert Atmospheres (Similar To DX® Generator Gas) From... | |
| Modular Design Available In Units From 1 Tube To 5 Tube Configurations. Standard Capacities From 2000 CFH To 12,000 CFH. Modifications To Base RX® Gas Generators Include: MRX® Gas Generators... |