Instrumentation Northwest, Inc. Datasheets for Sampling Pumps
Sampling pumps are used to monitor liquids, air, and gases. They are usually portable and developed for specific tasks.
Sampling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Redi-Flo4 Variable Performance Pump This is a rugged, heavy-duty pump designed to handle continuous operation in contaminated environments. When coupled with the Grundfos VFD controller, this pump makes an excellent... | |
| The Snap Sampler is a proven and regulatory-accepted passive groundwater sampling approach that seals groundwater samples in situ and eliminates most of the effort required to collect samples. The Snap... | |
| This pump is a true programmable pump. The 2-wire motor lead serves as a communication cable for diagnostics and programming. Built-in protection against dry-run, over/under voltage, overload, and over temperature... | |
| This pump is designed for long term dedicated use, yet is light weight enough for portable use. Coupled with the Grundfos VFD variable controller, it makes a superb sampling device. |