Instrumentation Northwest, Inc. Grundfos Redi-Flo2 Variable Performance Pump

Description
This pump is designed for long term dedicated use, yet is light weight enough for portable use. Coupled with the Grundfos VFD variable controller, it makes a superb sampling device. Features 2" and up well diameter Up to 250 foot head 100 ml/min - 9 gal/min flow rates Long term reliability Capable of smooth continuous discharge Excellent for Traditional purge and sample Low draw down passive sampling Check out both INW's Dedicator® (fixed) and Reel E-Z® (portable) sampling systems featuring Redi-Flo2 pumps.
Description
This pump is designed for long term dedicated use, yet is light weight enough for portable use. Coupled with the Grundfos VFD variable controller, it makes a superb sampling device. Features 2" and up well diameter Up to 250 foot head 100 ml/min - 9 gal/min flow rates Long term reliability Capable of smooth continuous discharge Excellent for Traditional purge and sample Low draw down passive sampling Check out both INW's Dedicator® (fixed) and Reel E-Z® (portable) sampling systems featuring Redi-Flo2 pumps.

Suppliers

Company
Product
Description
Supplier Links
 - Grundfos Redi-Flo2 Variable Performance Pump - Instrumentation Northwest, Inc.
Kirkland, WA, USA
Grundfos Redi-Flo2 Variable Performance Pump
Grundfos Redi-Flo2 Variable Performance Pump
This pump is designed for long term dedicated use, yet is light weight enough for portable use. Coupled with the Grundfos VFD variable controller, it makes a superb sampling device. Features 2" and up well diameter Up to 250 foot head 100 ml/min - 9 gal/min flow rates Long term reliability Capable of smooth continuous discharge Excellent for Traditional purge and sample Low draw down passive sampling Check out both INW's Dedicator® (fixed) and Reel E-Z® (portable) sampling systems featuring Redi-Flo2 pumps.

This pump is designed for long term dedicated use, yet is light weight enough for portable use. Coupled with the Grundfos VFD variable controller, it makes a superb sampling device.


Features

  • 2" and up well diameter
  • Up to 250 foot head
  • 100 ml/min - 9 gal/min flow rates
  • Long term reliability
  • Capable of smooth continuous discharge
  • Excellent for
    • Traditional purge and sample
    • Low draw down passive sampling

Check out both INW's Dedicator® (fixed) and Reel E-Z® (portable) sampling systems featuring Redi-Flo2 pumps.

Technical Specifications

  Instrumentation Northwest, Inc.
Product Category Liquid Handling Pumps
Product Number Grundfos Redi-Flo2 Variable Performance Pump
Pump Type Sampling Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102675 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details
GHC3JL32-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -20 to 350 F (-29 to 177 C)
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details