Instrumentation Northwest, Inc. Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Built on the PS9800 platform, the BV9800 measures barometric and vacuum pressures. This unit can be used for weather application and for compensating for barometric pressure changes during aquifer testing,... | |
| Measuring pressure and temperature, INW's AquiStar® PT12 / SDI-12 submersible pressure transmitter offers great noise immunity, thermal performance and transient protection. Building on years of successful submersible sensor experience, this... | |
| Only slightly over 7" long, this rugged industry standard 4-20 mA pressure transmitter is great almost anywhere you need to measure pressure or level, whether it be in a lake,... | |
| Rugged and accurate with great noise immunity, transient protection, and thermal performance, this industry standard 4-20 mA pressure transmitter is great almost anywhere you need to measure pressure or level,... |