Affetti Giuseppe & C. s.n.c Datasheets for Chemical Pumps
Chemical pumps are designed for applications requiring greater reliability and durability than conventional pumps.
Chemical Pumps: Learn more
| Product Name | Notes |
|---|---|
| The centrifugal close coupled magnetically driven pump, range MMB, has been designed to solve the different problems generated sometimes from the leakage through the mechanical seals, with the consequence to... | |
| The centrifugal close coupled range CDM, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong,... | |
| The centrifugal close coupled range CMO, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong,... | |
| The centrifugal close coupled self-priming magnetically driven pump, range MSP, it has been designed for installations. Where is not possible to install an under head pump. The MSP pumps can... | |
| The CGD pump range, centrifugal horizontal normalized to DIN 24256, ISO 2858, NFE 44-121, has been designed in order to face strong applications. Easy to handle, the pumps of this... | |
| The CGV-S range of cantilever pumps was designed to meet a demand for vertical pumps that could operate without any risk of damage to the shaft guide bushings from abrasive... | |
| The horizontal centrifugal range CGO, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, built... | |
| The vertical centrifugal close coupled range CLV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are... | |
| The vertical centrifugal close coupled range CMV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are... | |
| The vertical centrifugal close coupled range CMV-S, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are... | |
| The vertical centrifugal with coupling range CGV, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are... | |
| The vertical centrifugal with coupling range CGV-N, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are... | |
| The Vitrum line was developed for mildly to severely corrosive liquids and able to withstand arduous working condition. All wetted parts are in reinforced fiberglass material, in order to resist... | |
| The volumetric self-priming pump with elastic coupling, range VGA has been designed to load-unload basins, tank-trucks, tanks where is no possible the flooded installations. Reversible and easy to handle, the... |