Affetti Giuseppe & C. s.n.c Self-priming Monobloc Centrifugal Pumps with Magnetic Drive MSP-N / MSP-E Series

Description
The centrifugal close coupled self-priming magnetically driven pump, range MSP, it has been designed for installations. Where is not possible to install an under head pump. The MSP pumps can prime from negative suction head of 4 meters, after that the priming chamber has been filled the first time. The impeller rotation is possible thanks to a movement transmitted from the coupling through magnetical induction. this pump has been designed to solve the different problems generated sometimes from the leakage through the mechanical seals, with the consequence to cause serious environmental contaminations. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. Suitable to transfer acid and basic solutions, the wet ends, are produced in thermoplastics (PP-PVDF) and O-ring in the proper elastomer material (EPDM-FPM-FEP). The impellers installed are generally semiopen, but they are available in the closed version for hot liquids and without solids in suspension. Optionally available the dry-running protector.
Description
The centrifugal close coupled self-priming magnetically driven pump, range MSP, it has been designed for installations. Where is not possible to install an under head pump. The MSP pumps can prime from negative suction head of 4 meters, after that the priming chamber has been filled the first time. The impeller rotation is possible thanks to a movement transmitted from the coupling through magnetical induction. this pump has been designed to solve the different problems generated sometimes from the leakage through the mechanical seals, with the consequence to cause serious environmental contaminations. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. Suitable to transfer acid and basic solutions, the wet ends, are produced in thermoplastics (PP-PVDF) and O-ring in the proper elastomer material (EPDM-FPM-FEP). The impellers installed are generally semiopen, but they are available in the closed version for hot liquids and without solids in suspension. Optionally available the dry-running protector.

Suppliers

Company
Product
Description
Supplier Links
Self-priming Monobloc Centrifugal Pumps with Magnetic Drive - MSP-N / MSP-E Series - Affetti Giuseppe & C. s.n.c
Castellanza, Varese, Italy
Self-priming Monobloc Centrifugal Pumps with Magnetic Drive
MSP-N / MSP-E Series
Self-priming Monobloc Centrifugal Pumps with Magnetic Drive MSP-N / MSP-E Series
The centrifugal close coupled self-priming magnetically driven pump, range MSP, it has been designed for installations. Where is not possible to install an under head pump. The MSP pumps can prime from negative suction head of 4 meters, after that the priming chamber has been filled the first time. The impeller rotation is possible thanks to a movement transmitted from the coupling through magnetical induction. this pump has been designed to solve the different problems generated sometimes from the leakage through the mechanical seals, with the consequence to cause serious environmental contaminations. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. Suitable to transfer acid and basic solutions, the wet ends, are produced in thermoplastics (PP-PVDF) and O-ring in the proper elastomer material (EPDM-FPM-FEP). The impellers installed are generally semiopen, but they are available in the closed version for hot liquids and without solids in suspension. Optionally available the dry-running protector.

The centrifugal close coupled self-priming magnetically driven pump, range MSP, it has been designed for installations. Where is not possible to install an under head pump. The MSP pumps can prime from negative suction head of 4 meters, after that the priming chamber has been filled the first time. The impeller rotation is possible thanks to a movement transmitted from the coupling through magnetical induction. this pump has been designed to solve the different problems generated sometimes from the leakage through the mechanical seals, with the consequence to cause serious environmental contaminations.

Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability.

Suitable to transfer acid and basic solutions, the wet ends, are produced in thermoplastics (PP-PVDF) and O-ring in the proper elastomer material (EPDM-FPM-FEP). The impellers installed are generally semiopen, but they are available in the closed version for hot liquids and without solids in suspension. Optionally available the dry-running protector.

Supplier's Site

Technical Specifications

  Affetti Giuseppe & C. s.n.c
Product Category Liquid Handling Pumps
Product Number MSP-N / MSP-E Series
Product Name Self-priming Monobloc Centrifugal Pumps with Magnetic Drive
Pump Type Centrifugal Pump; Magnetic Drive Pump; Wastewater Treatment Pump; Water Treatment Pump
Liquid Flow 4.843 to 81.453 GPM (18.35 to 308.53 L/min)
Discharge Size 0.984 to 1.969 inch (25 to 50 mm)
Media Temperature 14 to 212 F (-10 to 100 C)
HP 6.70 to 75.05 HP
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
T10A61S-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 10.000 inch (254 mm)
Power Source NoSourceIncluded; Basic
View Details
Reversible Drum Vac -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details