Sames North American Corporation Diaphragm Paint Pump PMP150 E

Description
Simple design: easy operation and maintenance Compact diaphragm technology: constant and pulse-free delivery for superior finish Designed for enamels and water-based materials ► For configurations and part numbers, please refer to the Documents tab. Performance Simple and robust pump Compatible with water-based materials due to its treated fluid section and components Productivity Possibility to use a large range of materials with a viscosity up to 2,000 cps thanks to large outlets Compatible to a large range of material due to multiple seal kit choices for the fluid section Less waste during flushing to prevent material loss Sustainability Easy operation and maintenance due to its simple and optimized design Chrome treated stainless steel improves abrasion resistance and low friction
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Paint Pump - PMP150 E - Sames North American Corporation
Plymouth, MI, United States
Diaphragm Paint Pump
PMP150 E
Diaphragm Paint Pump PMP150 E
Simple design: easy operation and maintenance Compact diaphragm technology: constant and pulse-free delivery for superior finish Designed for enamels and water-based materials ► For configurations and part numbers, please refer to the Documents tab. Performance Simple and robust pump Compatible with water-based materials due to its treated fluid section and components Productivity Possibility to use a large range of materials with a viscosity up to 2,000 cps thanks to large outlets Compatible to a large range of material due to multiple seal kit choices for the fluid section Less waste during flushing to prevent material loss Sustainability Easy operation and maintenance due to its simple and optimized design Chrome treated stainless steel improves abrasion resistance and low friction
  • Simple design: easy operation and maintenance
  • Compact diaphragm technology: constant and pulse-free delivery for superior finish
  • Designed for enamels and water-based materials

For configurations and part numbers, please refer to the Documents tab.

Performance

  • Simple and robust pump
  • Compatible with water-based materials due to its treated fluid section and components

Productivity

  • Possibility to use a large range of materials with a viscosity up to 2,000 cps thanks to large outlets
  • Compatible to a large range of material due to multiple seal kit choices for the fluid section
  • Less waste during flushing to prevent material loss

Sustainability

  • Easy operation and maintenance due to its simple and optimized design
  • Chrome treated stainless steel improves abrasion resistance and low friction
Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Liquid Handling Pumps
Product Number PMP150 E
Product Name Diaphragm Paint Pump
Pump Type Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 87.0 psi (61.18 m of Water)
Liquid Flow 0.792 GPM (3.00 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Clean Paint Gear Pump 10cc -  - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Gear Pump; Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel
View Details
Mixing & Dosing Paint Pump - PU 2125 F - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Dosing Pump; Drum Pump; Metering Pump; Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 87.0 psi (61.18 m of Water)
Liquid Flow 0.925 GPM (3.50 L/min)
View Details
Gear Paint Pump -  - Sames North American Corporation
Sames North American Corporation
Specs
Pump Type Drum Pump; Gear Pump; Metering Pump; Positive Displacement Pump
Discharge Pressure 7.3 to 29.0 psi (5.1 to 20.39 m of Water)
Power Source Air or Pneumatic
View Details
Sealant and Adhesive Extrusion Pump - REXSON 60C60 - Sames North American Corporation
Specs
Pump Type Drum Pump; Positive Displacement Pump
Discharge Pressure 5221.4 psi (3671 m of Water)
Liquid Flow 0.238 GPM (0.90 L/min)
View Details