KITAGAWA INDUSTRIES America, Inc. Datasheets for Ferrite Beads
Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands.
Ferrite Beads: Learn more
| Product Name | Notes |
|---|---|
| Employ high-performance ferrites (Nickel-Zinc) effective against high frequency noise. Ferrite assembly in fully enclosed Nylon 6/6 case, can be installed as a single add-on component by snapping. Design to help... | |
| Grid-type tiles and Double-Layer tiles are for space saving: Can utilize shorter pyramidal absorber, Double- layer type ferrites achieve 20dB noise attenuation from 30MHz up to 2GHz, Light weight profile,... | |
| High Impedance noise filter for low frequency, KHz to MHz range By looping the cable around, effectiveness is increased to the 2nd power of 10 Ferrite core is epoxy coated... | |
| High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression on flat cable data lines. Original clip holders with various mounting options insure convenient positioning of the cores and... | |
| High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression on flat ribbon cables. Split block core for convenient fitting on pre-connected cables, enclosed in a Nylon 6/6 clamp. | |
| High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression on round cables. Split sleeve core fully enclosed in a Nylon 6/6 snap-on clamp case. Material flammability rating: UL94-V0. | |
| High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression. Split toroidal core fully enclosed in a Nylon 6/6 snap-on clamp case. Material flammability rating: UL94-V0. Incorporated spring (stainless... | |
| High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression. Suitable for insertion on cables and wire bundles, in a single or multiple turns, before the final cable assembly. | |
| High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression. Suitable for insertion on round cables and wire bundles, in a single or multiple turns, before the final cable... | |
| High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression. Toroids are encased in a removable 2-piece Nylon enclosure. | |
| High performance Nickel-Zinc ferrite cores for effective EMI suppression on flat ribbon cable data lines. Split core for convenient fitting on pre-connected cables. Plastic clip holders with various mounting options... | |
| High performance Nickel-Zinc ferrite cores for effective EMI suppression on flexible printed circuits. Low profile design provides light, space saving solution for noise attenuation in miniaturized applications. Optional mounting fixtures... | |
| High performance Nickel-Zinc ferrite cores for effective EMI suppression on flexible printed circuits. Split core for convenient fitting on pre-connected circuits. Low profile design provides light, space saving solution for... | |
| Impedance Range: 7 to 2000 ohms, Standard Rated Current: 100mA to 6000mA , Operating Temperature Range: -55°C to +125°C , Packaging Method: Tape & Reel , RoHS compliant | |
| Nickel-Zinc ferrite cores with a new special design for better conformability and improved EMI suppression performance on flexible printed circuits. 2-piece core for convenient fitting on pre-connected data lines virtually... | |
| Snap-fit-type ferrite clamp is easy to attach and remove from enclosures and cases. Can be attached and removed with one hand, no screw needed. Easy assembly and disassembly. Easily detachable... | |
| Suitable for bundle diameter up to 6mm. Cable guide provides easy cable winding and prevents cable pinching. For easy installation on enclosures and other applications, screw and snap-fit types are... | |
| Thermally conductive ferrite plates designed for EMI absorption on ICs, CPUs and bus drives running at high clock speeds. Reduced thickness (0.8 mm) (.031") and excellent thermal conductivity characteristics allow... |