KITAGAWA INDUSTRIES America, Inc. Round Cable Ferrite Core (2-Piece) TFCK Series

Description
High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression. Split toroidal core fully enclosed in a Nylon 6/6 snap-on clamp case. Material flammability rating: UL94-V0. Incorporated spring (stainless steel-SUS 304-CSP) insures permanent tight contact of the two-sleeve core halves for consistent performance. Closed clamp snaps into optional mounting fixtures, available for assembling with M3 (1/8") screw, double sided adhesive tape or snap-on fastener. TFCK series come with mounting pre-attached fixture. TFC series also available with internal safety locking latch. Standard case colors available: off-white and black.
Description
High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression. Split toroidal core fully enclosed in a Nylon 6/6 snap-on clamp case. Material flammability rating: UL94-V0. Incorporated spring (stainless steel-SUS 304-CSP) insures permanent tight contact of the two-sleeve core halves for consistent performance. Closed clamp snaps into optional mounting fixtures, available for assembling with M3 (1/8") screw, double sided adhesive tape or snap-on fastener. TFCK series come with mounting pre-attached fixture. TFC series also available with internal safety locking latch. Standard case colors available: off-white and black.

Suppliers

Company
Product
Description
Supplier Links
Round Cable Ferrite Core (2-Piece) - TFCK Series - KITAGAWA INDUSTRIES America, Inc.
San Jose, CA, USA
Round Cable Ferrite Core (2-Piece)
TFCK Series
Round Cable Ferrite Core (2-Piece) TFCK Series
High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression. Split toroidal core fully enclosed in a Nylon 6/6 snap-on clamp case. Material flammability rating: UL94-V0. Incorporated spring (stainless steel-SUS 304-CSP) insures permanent tight contact of the two-sleeve core halves for consistent performance. Closed clamp snaps into optional mounting fixtures, available for assembling with M3 (1/8") screw, double sided adhesive tape or snap-on fastener. TFCK series come with mounting pre-attached fixture. TFC series also available with internal safety locking latch. Standard case colors available: off-white and black.

High performance Nickel-Zinc ferrite cores for effective common mode EMI suppression. Split toroidal core fully enclosed in a Nylon 6/6 snap-on clamp case. Material flammability rating: UL94-V0. Incorporated spring (stainless steel-SUS 304-CSP) insures permanent tight contact of the two-sleeve core halves for consistent performance. Closed clamp snaps into optional mounting fixtures, available for assembling with M3 (1/8") screw, double sided adhesive tape or snap-on fastener. TFCK series come with mounting pre-attached fixture. TFC series also available with internal safety locking latch. Standard case colors available: off-white and black.

Supplier's Site

Technical Specifications

  KITAGAWA INDUSTRIES America, Inc.
Product Category Ferrite Beads
Product Number TFCK Series
Product Name Round Cable Ferrite Core (2-Piece)
Technology Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176486-8 - TE Connectivity
Specs
Impedance 1500 ohms
DCR 0.7000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-561 0603AF-561XJRW - Coilcraft, Inc.
Specs
Impedance 5135 ohms
DCR 0.4900 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers