KITAGAWA INDUSTRIES America, Inc. Datasheets for Cable Clamps
Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables.
Cable Clamps: Learn more
| Product Name | Notes |
|---|---|
| Material: AFLON Flame class: 94 V-2 Color: Blue Std. Package: 100 pcs. | |
| Material: Nylon 6 (UL) Flame class: 94 V-2 Color: Natural Std. Package: 1000 pcs. | |
| Material: Nylon 66 (UL) Flame class: 94 V-2 Color: Black Std. Package: 100 pcs. | |
| Material: Nylon 66 (UL) Flame class: 94 V-2 Color: Black Std. Package: 500 pcs. | |
| Material: Nylon 66 (UL) Flame class: 94 V-2 Color: Grey Std. Package: 100 pcs. | |
| Material: Nylon 66 (UL) Flame class: 94 V-2 Color: Grey Std. Package: 20 / 100 pcs. | |
| Material: Nylon 66 (UL) Flame class: 94 V-2 Color: Natural | |
| Material: Nylon 66 (UL) Flame class: 94 V-2 Color: Natural Std. Package: 100 / 200 pcs. | |
| Material: Nylon 66 (UL) Flame class: 94 V-2 Color: Natural Std. Package: 100 / 250 pcs. | |
| Material: Nylon 66 (UL) Flame class: 94 V-2 Color: Natural Std. Package: 100 pcs. | |
| Material: Nylon 66 (UL) Flame class: 94 V-2 Color: Natural Std. Package: 1000 pcs. | |
| Material: Nylon 66 (UL) Flame class: 94 V-2 Color: Natural Std. Package: 250 / 500 / 1000pcs. | |
| Material: Nylon 66 (UL) Flame class: 94 V-2 Color: Natural Std. Package: 250 / 500 pcs. | |
| Material: Nylon 66 (UL) Flame class: 94 V-2 Color: Natural Std. Package: 50 / 100 / 200 pcs. | |
| Material: Nylon 66 (UL) Flame class: 94 V-2 Color: Natural Std. Package: 50 pcs. | |
| Material: Nylon 66 (UL) Flame class: 94 V-2 Color: Natural Std. Package: 500 / 1000 pcs. | |
| Material: Nylon 66 (UL) Flame class: 94 V-2 Color: Natural Std. Package: 500 pcs. | |
| Material: PVC Flame class: 94 V-2 Color: Grey Std. Package: 250 / 500 pcs. | |
| Material: Steel Flame class: not relevant Color: Metal Std. Package: 500 / 1000 pcs. | |
| Provides simultaneous fastening and grounding for coaxial and braid-shielded cables. Resin base plated with copper foil. High quality materials prevent the clamp from damaging the cable shielding or the insulation... |