1.5uH, 10ï¼ , 0.96Ohm, 830mAmp Max.SMD Small Signal Inductor
ITG Electronics, Inc. | |
---|---|
Product Category | Chip Inductors |
Product Number | FM181211B-1R5KHF |
Product Name | 1.5uH, 10%, 0.96Ohm, 830mAmp Max.SMD Small Signal Inductor |
Technology | Small Signal Inductor |
Devices in Package | 1 |
Application | Portable & Mobile Device |
Standards and Certifications | RoHS |
Inductance Range | 1.5 microH |