Our 0403HQ Series ceramic chip inductors were designed for very high Q applications in a small size. They feature excellent current handling – up to 2.2 Amps and provide inductance values not available in other series of similar size.
Coilcraft, Inc. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 0403HQ-18N |
Product Name | 0403HQ (1008) High Q Ceramic Chip Inductors |
Operating Temperature | -40 to 125 C (-40 to 257 F) |
Core Material | Ceramic; Ceramic |
Application | RF Choke |
Inductance Range | 0.0180 microH |