This range of common mode chokes from our trusted RS Pro brand are a low profile, surface mount solution. These common mode chokes feature high common mode impedance at high frequencies while a shielded construction ensures excellent noise suppression. With Pb-Free construction, these common mode chokes are suitable for both flow and reflow soldering.
Maximum DC Current = 300mA
Package/Case = 1206
Length = 3.2mm
Depth = 1.6mm
Height = 2mm
Dimensions = 3.2 x 1.6 x 2mm
Shielded = Yes
Maximum DC Resistance = 750mOhms
Core Material = Ferrite
Maximum Operating Temperature = +125°C
RS Components, Ltd. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 1245600 |
Operating Temperature | 125 C (257 F) |
Technology | Wirewound |
Core Material | Ferrite |
DCR | 0.7500 ohms |