8.2uH, 20%, 18.89mOhm, 18Amp Max. SMD Molded Inductor
ITG Electronics, Inc. | |
---|---|
Product Category | Chip Inductors |
Product Number | SM5018-8R2MHF |
Product Name | 8.2uH, 20%, 18.89mOhm, 18Amp Max. SMD Molded Inductor |
Technology | Molded Inductor |
Devices in Package | 1 |
Application | Server & Storage |
Inductance Range | 8.2 microH |
Inductance Tolerance | 20 (+/- %) |