Our 0603AF Series of wirewound ferrite beads feature heavy guage wire for high current handling and are great for RF signal isolation and power supply filtering applications. This series covers a wide range of impdedance values from 9 Ohms to 3800 Ohms at 100 MHz and comes with a tight ±5% standard tolerance on all values.
Need parts for space, military or other critical applications?
- See Coilcraft CPS 312RAM series.
Our 0603AF Series of wirewound inductors feature ferrite core construction and heavy gauge wire for high current handling and broadband filtering. This series covers a wide range of values from 15 nH to 10 uH and comes with a tight ±5% standard tolerance on all values.
Need parts for space, military or other critical applications?
- See Coilcraft CPS 312RAM series.
Coilcraft, Inc. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 0603AF-601 |
Product Name | 0603AF (1608) Series Wirewound Ferrite Beads |
Operating Temperature | -40 to 85 C (-40 to 185 F) |
Core Material | Ferrite; Ferrite |
Application | RF Choke |
Inductance Range | 0.6010 microH |