4.7uH, 20%, 73.8mOhm, 4.5Amp Max. SMD Molded Inductor
ITG Electronics, Inc. | |
---|---|
Product Category | Chip Inductors |
Product Number | SM2007A-4R7MHF |
Product Name | 4.7uH, 20%, 73.8mOhm, 4.5Amp Max. SMD Molded Inductor |
Technology | Molded Inductor |
Devices in Package | 1 |
Application | Portable & Mobile Device |
Standards and Certifications | RoHS |
Inductance Range | 4.7 microH |