HIGH FREQUENCY CERAMIC CHIP INDUCTORS
| RCD Components, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MHI Series |
| Product Name | High Frequency Ceramic Chip Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Ceramic |
| Application | High Frequency |