1.3nH Unshielded Multilayer Inductor 500mA 150mOhm Max 0402 (1005 Metric)
1.3nH Unshielded Multilayer Inductor 500mA 150mOhm Max 0402 (1005 Metric)
DigiKey | |
---|---|
Product Category | Chip Inductors |
Product Number | 445-17025-1-ND |
Product Name | Fixed Inductors |
Technology | Multilayer |
Core Material | Non-Magnetic |
DCR | 0.1500 ohms |
Q Factor | 5 |