Samsung Electro-Mechanics High Frequency Inductors

Description
High-frequency inductors consist of ceramic materials made of glass and internal/external electrodes made of silver. They are plated with nickel and tin. These inductors can be applied usefully for high frequency of 100 MHz or higher because they have high Q characteristics in high frequency, the SRF characteristics in a high-frequency band, and low resistivity. They are mainly used for impedance matching circuits in RF systems. General Features High reliability High Q, SRF characteristics and low resistivity Can be used in 100 MHz or higher. Application Mobile communication systems Removal of noise in high frequency Impedance matching circuits Why Samsung Features of Products (Technology) Characteristics of High Frequency Inductors Fixed L(INDUCTANCE) values are maintained in a high-frequency band to ensure that the inductors can be used in an RF bandwidth of 300 MHz or higher. - nH is mainly used as the unit for the capacity of inductors used in a high-frequency band. The Q characteristics are important as they are mainly used for impedance matching. - Characteristics are improved by controlling the internal and external parasitic capacitance in line with changes in the external shape. - The Q characteristics are improved by optimizing the internal coils and minimizing the effects of eddy current for individual models. Main Specifications (Samsung CIH- Type) Inductance Measuring Standard: 100 MHz, 500MHz(High Q) Directional Marking: Size of 1608 or below Inductor Tolerance: H&J(3%,5%), B&C,S(±0.1&0.2,0.3nH ) Can realize super high Q characteristics in small size (0603) because of optimization of coil design and processing technologies. Sectional View The products are of a multilayer type. Electrodes are printed on magnetic sheets, and such sheets are stacked layer by layer. The top and bottom surfaces are covered with magnetic sheet covers. Classification Materials ① Chip Body Ferrite ② Internal Electrode Ag ③ External Electrode Ag ④ Plating Cu ⑤ Plating Ni ⑥ Plating Sn
Description
High-frequency inductors consist of ceramic materials made of glass and internal/external electrodes made of silver. They are plated with nickel and tin. These inductors can be applied usefully for high frequency of 100 MHz or higher because they have high Q characteristics in high frequency, the SRF characteristics in a high-frequency band, and low resistivity. They are mainly used for impedance matching circuits in RF systems. General Features High reliability High Q, SRF characteristics and low resistivity Can be used in 100 MHz or higher. Application Mobile communication systems Removal of noise in high frequency Impedance matching circuits Why Samsung Features of Products (Technology) Characteristics of High Frequency Inductors Fixed L(INDUCTANCE) values are maintained in a high-frequency band to ensure that the inductors can be used in an RF bandwidth of 300 MHz or higher. - nH is mainly used as the unit for the capacity of inductors used in a high-frequency band. The Q characteristics are important as they are mainly used for impedance matching. - Characteristics are improved by controlling the internal and external parasitic capacitance in line with changes in the external shape. - The Q characteristics are improved by optimizing the internal coils and minimizing the effects of eddy current for individual models. Main Specifications (Samsung CIH- Type) Inductance Measuring Standard: 100 MHz, 500MHz(High Q) Directional Marking: Size of 1608 or below Inductor Tolerance: H&J(3%,5%), B&C,S(±0.1&0.2,0.3nH ) Can realize super high Q characteristics in small size (0603) because of optimization of coil design and processing technologies. Sectional View The products are of a multilayer type. Electrodes are printed on magnetic sheets, and such sheets are stacked layer by layer. The top and bottom surfaces are covered with magnetic sheet covers. Classification Materials ① Chip Body Ferrite ② Internal Electrode Ag ③ External Electrode Ag ④ Plating Cu ⑤ Plating Ni ⑥ Plating Sn

Suppliers

Company
Product
Description
Supplier Links
High Frequency Inductors -  - Samsung Electro-Mechanics
Paldal-gu Suwon-si, Gyeonggi-do, Korea
High Frequency Inductors
High Frequency Inductors
High-frequency inductors consist of ceramic materials made of glass and internal/external electrodes made of silver. They are plated with nickel and tin. These inductors can be applied usefully for high frequency of 100 MHz or higher because they have high Q characteristics in high frequency, the SRF characteristics in a high-frequency band, and low resistivity. They are mainly used for impedance matching circuits in RF systems. General Features High reliability High Q, SRF characteristics and low resistivity Can be used in 100 MHz or higher. Application Mobile communication systems Removal of noise in high frequency Impedance matching circuits Why Samsung Features of Products (Technology) Characteristics of High Frequency Inductors Fixed L(INDUCTANCE) values are maintained in a high-frequency band to ensure that the inductors can be used in an RF bandwidth of 300 MHz or higher. - nH is mainly used as the unit for the capacity of inductors used in a high-frequency band. The Q characteristics are important as they are mainly used for impedance matching. - Characteristics are improved by controlling the internal and external parasitic capacitance in line with changes in the external shape. - The Q characteristics are improved by optimizing the internal coils and minimizing the effects of eddy current for individual models. Main Specifications (Samsung CIH- Type) Inductance Measuring Standard: 100 MHz, 500MHz(High Q) Directional Marking: Size of 1608 or below Inductor Tolerance: H&J(3%,5%), B&C,S(±0.1&0.2,0.3nH ) Can realize super high Q characteristics in small size (0603) because of optimization of coil design and processing technologies. Sectional View The products are of a multilayer type. Electrodes are printed on magnetic sheets, and such sheets are stacked layer by layer. The top and bottom surfaces are covered with magnetic sheet covers. Classification Materials ① Chip Body Ferrite ② Internal Electrode Ag ③ External Electrode Ag ④ Plating Cu ⑤ Plating Ni ⑥ Plating Sn

High-frequency inductors consist of ceramic materials made of glass and internal/external electrodes made of silver. They are plated with nickel and tin.

These inductors can be applied usefully for high frequency of 100 MHz or higher because they have high Q characteristics in high frequency, the SRF characteristics in a high-frequency band, and low resistivity. They are mainly used for impedance matching circuits in RF systems.

General Features

  • High reliability
  • High Q, SRF characteristics and low resistivity
  • Can be used in 100 MHz or higher.

Application

  • Mobile communication systems
  • Removal of noise in high frequency
  • Impedance matching circuits

Why Samsung

Features of Products (Technology)

Characteristics of High Frequency Inductors

  • Fixed L(INDUCTANCE) values are maintained in a high-frequency band to ensure that the inductors can be used in an RF bandwidth of 300 MHz or higher.
    - nH is mainly used as the unit for the capacity of inductors used in a high-frequency band.
  • The Q characteristics are important as they are mainly used for impedance matching.
    - Characteristics are improved by controlling the internal and external parasitic capacitance in line with changes in the external shape.
    - The Q characteristics are improved by optimizing the internal coils and minimizing the effects of eddy current for individual models.

Main Specifications (Samsung CIH- Type)

  • Inductance Measuring Standard: 100 MHz, 500MHz(High Q)
  • Directional Marking: Size of 1608 or below
  • Inductor Tolerance: H&J(3%,5%), B&C,S(±0.1&0.2,0.3nH)

Can realize super high Q characteristics in small size (0603) because of optimization of coil design and processing technologies.

Sectional View

The products are of a multilayer type. Electrodes are printed on magnetic sheets, and such sheets are stacked layer by layer. The top and bottom surfaces are covered with magnetic sheet covers.

ClassificationMaterials
① Chip BodyFerrite
② Internal ElectrodeAg
③ External ElectrodeAg
④ PlatingCu
⑤ PlatingNi
⑥ PlatingSn
Supplier's Site

Technical Specifications

  Samsung Electro-Mechanics
Product Category Inductors, Coils, and Chokes
Product Name High Frequency Inductors
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Application High Frequency
Inductance Range 1.00E-3 to 0.2700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5720-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Power Inductors - 2176782-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Fixed Inductors - 1674-CL0402-J223JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details