The MS413RAA features high temperature materials that allow operation in ambient temperatures up to 155°C and a leach-resistant base metalization with tin-lead (Sn-Pb) terminations that ensures the best possible board adhesion.
• High SRF and excellent Q values
• Tight tolerances, many values at 1%
• 28 inductance values from 10 nH to 1 μH
Coilcraft CPS | |
---|---|
Product Category | Chip Inductors |
Product Number | MS413RAA270_SZ |
Product Name | High-Reliability Chip Inductor |
Core Material | Ceramic |
Application | RF Choke |
Inductance Range | 0.0270 to 27 microH |
Inductance Tolerance | 5.21 (+/- %) |
DCR | 0.1300 ohms |