West Coast Magnetics' 308 series power inductors deliver very high performance in a small, light, low cost package. They have been designed to handle very high DC currents and high AC ripple currents from 60Hz up to 500kHz.These inductors offer exceptional reliability with an operating temperature rating of 200C and they can be ordered using West Coast Magnetics' SHAPED FOIL TECHNOLOGYTM.
West Coast Magnetics | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 308-2 |
Product Name | Shaped Foil SMD Inductor [This product is RoHS Compliant] |
Mounting Option | Surface Mount Technology |
Technology | Shaped Foil |
Configuration | Fixed |