Eaton Corporation Auxiliary Contact Kit C320KGS8

Description
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NC EARLY OPENING CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE SIDE MOUNTING LOCATION A TO K IEC SIZE CONTACT MATERIAL SILVER CADMIUM ALLOY C320 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact Kit - C320KGS8 - Eaton Corporation
Cleveland, OH, USA
Auxiliary Contact Kit
C320KGS8
Auxiliary Contact Kit C320KGS8
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NC EARLY OPENING CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE SIDE MOUNTING LOCATION A TO K IEC SIZE CONTACT MATERIAL SILVER CADMIUM ALLOY C320 MODEL
  • AUXILIARY CONTACT TYPE
  • CONTACTOR/STARTER USED ON
  • 1NC EARLY OPENING CONTACT CONFIGURATION
  • 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
  • SNAP ON TERMINAL TYPE
  • 00 TO 2 NEMA SIZE
  • SIDE MOUNTING LOCATION
  • A TO K IEC SIZE
  • CONTACT MATERIAL SILVER CADMIUM ALLOY
  • C320 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Electrical Contacts
Product Number C320KGS8
Product Name Auxiliary Contact Kit
Applications Contactors
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1326028-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Oval SMT Contact Pad, 2.00 x 1.00mm, 0.1mm thick (T+R) - S70-220101045R - Harwin Plc
Specs
Shape / Form Oval (obround) shape
Features RoHS Compliant (2015/863/EU) with no Exemption required
Contact Material Gold or Gold Alloy
View Details