TE Connectivity
Automotive Terminals
1326028-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 7.7 Wire Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range (MM) : 1.4 - 2.13 Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 18, 19, 20 Wire Size Search (MMSQ) : .75, .6, .5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 7000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 105 DEGC , 110 DEGC , 120 DEGC , 125 DEGC , 85 DEGC , 80 DEGC , 90 DEGC [257 DEGF , 221 DEGF , 185 DEGF , 248 DEGF , 230 DEGF , 176 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 7.7 Wire Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range (MM) : 1.4 - 2.13 Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 18, 19, 20 Wire Size Search (MMSQ) : .75, .6, .5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 7000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 105 DEGC , 110 DEGC , 120 DEGC , 125 DEGC , 85 DEGC , 80 DEGC , 90 DEGC [257 DEGF , 221 DEGF , 185 DEGF , 248 DEGF , 230 DEGF , 176 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .64mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : .8 MM [.031 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 7.7
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Compatible Insulation Diameter Range (MM) : 1.4 - 2.13
- Wire Size (MMSQ) : .5 - .8
- Wire Size (AWG) : 20 - 18
- Wire Size Search (AWG) : 18, 19, 20
- Wire Size Search (MMSQ) : .75, .6, .5
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 7000
Product Type Features
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 100 DEGC , 105 DEGC , 110 DEGC , 120 DEGC , 125 DEGC , 85 DEGC , 80 DEGC , 90 DEGC [257 DEGF , 221 DEGF , 185 DEGF , 248 DEGF , 230 DEGF , 176 DEGF , 194 DEGF , 212 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Supplier's Site
Technical Specifications
Product Category
|
Electrodes and Electrode Materials |
Product Number
|
1326028-1 |
Product Name
|
Automotive Terminals |
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
3 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details