A range of HDP-20 size 20 DF precision formed crimp snap-in contacts for use with the AMPLIMITE d-sub connector system. Contacts use crimp tool stock no. 446-816 and insert/extraction tool stock no. 446-822.
Gender = Female
Contact Material = Phosphor Bronze
Contact Plating = Gold over Nickel
Wire Size = 24 - 20 AWG
Contact Type = Signal
Series = AMPLIMITE HDP-20
Contact Size = 20
Current Rating = 3.7A
Termination Method = Crimp
Length = 14.1mm
A range of HDP-20 size 20 DF precision formed crimp snap-in contacts for use with the AMPLIMITE d-sub connector system. Contacts use crimp tool stock no. 446-816 and insert/extraction tool stock no. 446-822.
Gender = Female
Contact Material = Phosphor Bronze
Contact Plating = Gold over Nickel
Wire Size = 24 - 20 AWG
Contact Type = Signal
Series = AMPLIMITE HDP-20
Contact Size = 20
Current Rating = 3.7A
Termination Method = Crimp
Length = 14.1mm
Delivery on production packaging - Reel. This product is non-returnable.
A range of HDP-20 size 20 DF precision formed crimp snap-in contacts for use with the AMPLIMITE d-sub connector system. Contacts use crimp tool stock no. 446-816 and insert/extraction tool stock no. 446-822.
Gender = Female
Contact Material = Phosphor Bronze
Contact Plating = Gold over Nickel
Wire Size = 24 - 20 AWG
Contact Type = Signal
Series = AMPLIMITE HDP-20
Contact Size = 20
Current Rating = 3.7A
Termination Method = Crimp
Length = 14.1mm
CONN SOCKET 20-24AWG GOLD CRIMP
CONN SOCKET 20-24AWG GOLD CRIMP
CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
CRIMP SOCKET, 24-20AWG; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact RoHS Compliant: Yes
CONTACT, SOCKET, 24-20AWG, CRIMP, FULL REEL; For Use With:CPC Connectors, AMPLIMITE HDP-20; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Contact Type:Stamped RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Contacts | Electrical Contacts | Electrodes and Electrode Materials | Electrodes and Electrode Materials |
Product Number | 6809695 | A1680TR-ND | 90F3591 | 48W7330 |
Product Name | Contacts - Multi Purpose | Contact, Socket, 24-20Awg, Crimp; For Use With Amp Te Connectivity | Crimp Socket, 24-20Awg; For Use With Amp Te Connectivity | |
Applications | Electronics | |||
Contact Material | Phosphor Bronze | Phosphor Bronze | ||
Base / Spring Metal | Copper / Copper Alloy | |||
Current | 3.7 amps |