Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONTACTS
WINCHESTER INTERCONNECT
10-14S -- CONNECTORS; CONTACTS
Winchester Interconnect
Connectors; Contacts
10-14S
Description
CONN SER 14 10 CONT SOC 06 2D
CDM Inc.
Done
Description
CONN SER 14 10 CONT SOC 06 2D
Suppliers
Company
Product
Description
Supplier Links
CDM Inc.
Turnersville, NJ, United States
Connectors; Contacts
10-14S
Connectors; Contacts
10-14S
CONN SER 14 10 CONT SOC 06 2D
CONN SER 14 10 CONT SOC 06 2D
Buy Now
Technical Specifications
CDM Inc.
Product Category
Electrical Contacts
Product Number
10-14S
Product Name
Connectors; Contacts
Shape / Form
Socket or Receptacle
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Automotive Terminals
0460-010-20141
Specs
Applications
Motor or Generator
Plating / Coating
Nickel; Nickel (Ni)
Length
0.7110 inch (18.06 mm)
View Details
3
suppliers
Smiths Interconnect, a Molex company
Triax Contacts: MIL-DTL-38999/D-Sub/ARINC Connector Cavities
View Details
MPF Products, INC.
Micro-D Crimp Vacuum-Side Contacts, Beryllium-Copper alloy, 0.018″ Dia Pin, Package of 25
A11543-1
Specs
Contact Material
Cu
View Details
Schmersal Inc.
Positive-operation door contacts - AZ 06 - AZ 07 - AZ 07 K 08106
View Details