Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONTACTS
CONEC
131J20029X -- CONNECTORS; CONTACTS
CONEC
CONNECTORS; CONTACTS
131J20029X
Description
COMBINATION D SUB COAXIAL CONTACTS
CDM Inc.
Done
Datasheet
Description
COMBINATION D SUB COAXIAL CONTACTS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
CDM Inc.
Turnersville, NJ, United States
CONNECTORS; CONTACTS
131J20029X
CONNECTORS; CONTACTS
131J20029X
COMBINATION D SUB COAXIAL CONTACTS
COMBINATION D SUB COAXIAL CONTACTS
Buy Now
Datasheet
Technical Specifications
CDM Inc.
Product Category
Electrical Contacts
Product Number
131J20029X
Product Name
CONNECTORS; CONTACTS
Shape / Form
Socket or Receptacle
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Universal Contact
10123973-004RLF
Specs
Current
2 amps
View Details
3
suppliers
MPF Products, INC.
Micro-D Crimp Vacuum-Side Contacts, Beryllium-Copper alloy, 0.018″ Dia Pin, Package of 25
A11543-1
Specs
Contact Material
Cu
View Details
TE Connectivity
RFI and EMI - Contacts, Fingerstock and Gaskets
1201-SNG-0020
Specs
Contact Material
Silicone Nickel Graphite
OD / Width
0.0790 inch (2.01 mm)
Length
394 inch (10000 mm)
View Details
Schmersal Inc.
Positive-operation door contacts - AZ 06 - AZ 07 - AZ 07 K 08106
View Details