ACuQor AC/DC power supplies are intended for use as components in medical and industrial equipment. ACuQor units must be properly installed within end use equipment before they can be safely applied as described in this document. The suitability of the ACuQor/equipment combination must be verif ed through end product investigation.
SynQor, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | AQ1200MU1TTC |
Product Name | 1200 W Encased Flat |
Type | DC Power Supply; AC/DC Converter; Medical Power Supply |
Technology | Switching Power Supply |
Applications | High Current, Industrial |
Features | Power Factor Correction; Temperature Compensated; DC Power Good / AC Power Good Signals |
Operating Temperature | 0 to 70 C (32 to 158 F) |