The DualQor series converter uses a two-stage power conversiontopology in which the two output voltages are cross regulated.The first stage is a buck-converter that keeps the output voltageconstant over variations in line, load, and temperature. The sec-ond stage uses a transformer to provide the functions ofinput/output isolation and voltage step-down to achieve the lowoutput voltage required.
SynQor, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | DQ63318QMA04 |
Product Name | DualQor |
Type | DC-DC Converter |
Technology | Switching Power Supply |
Form Factor | Circuit Board Assembly; Open Frame |
Applications | High Current, Instrumentation, Telecommunications, Datacom, Industrial |
Features | Temperature Compensated; Baseplate Option |