The TUNS series of Cosel Power Supplies are enclosed and come with a universal input. These power supplies are highly reliable, but the stress to P.C.B, such as twisting or bending may cause the defect of the unit, so handle the unit with care.
AC-DC converter with PFC which is suitable for conduction cooling. Universal input voltage: (AC 85 V to 264 V). High density. High reliability: no built-in aluminium and tantalum electrolytic capacitor. Built-in overcurrent, overvoltage and thermal protection circuits
Output Voltage = 48V dc
Output Current = 14.6A
Power Rating = 700.8W
Input Voltage = 85 - 264V ac
Mounting Type = PCB Mount
Number of Outputs = 1
Length = 117.3mm
Width = 61.5mm
Depth = 12.7mm
Ripple And Noise = 1000mV Pk-Pk
Enclosed AC DC Converters 1 Output 48V 14.6A 85 ~ 264 VAC Input
AC/DC CONVERTER 48V 701W
RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | 1307978 | TUNS700F48-P-ND | TUNS700F48-P |
Product Name | AC DC Converters | Power Supplies - Board Mount - AC DC Converters | |
Type | DC Power Supply | AC / DC Adapter; AC/DC Converter; 1 | DC Power Supply |
Form Factor | Board Mount | Board Mount | |
AC Output Current | 14.6 amps | ||
DC Output Power | 701 watts | ||
Ripple | 1000mV Pk-Pk |