Infineon Technologies AG Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Digital PFC + Half-bridge/LLC Combo IC - IDP2308 IDP2308

Description
Digital multi-mode PFC and LLC combo controllers The IDP2308 is a multi-mode PFC and LLC controller combined with a floating high side driver and a startup cell. A digital engine provides advanced algorithms for multi-mode operation to support highest efficiency over the whole load range. A comprehensive and configurable protection feature set is implemented. Only a minimum of external components are required with the low pin count DSO-14 package. The integrated HV startup cell and advanced burst mode enable to achieve low stand-by power. In addition a one-time-programming (OTP) unit is integrated to provide a wide set of configurable parameters that help to ease the design in phase. Summary of Features Multi-mode PFC Configurable PFC gate driver Synchronous PFC and LLC burst mode control Configurable non-linear LLC VCO curve Configurable soft-start VAC input voltage sensing and X cap discharge via HV pin Benefits Integrated 600V startup cell Integrated floating driver based on coreless transformer technology Digital multi-mode operation for higher efficiency curve Supports low stand-by power by means of direct X-cap discharge function and advanced burst mode control Eliminates the auxiliary power supply by means of integrated startup cell and burst mode UART interface for communication and in-circuit configuration Flexible design-in by means of one time programming capability for a wide range of parameters Potential Applications LCD-TV 75W ~ 300W General SMPS
Request a Quote Datasheet
Description
Digital multi-mode PFC and LLC combo controllers The IDP2308 is a multi-mode PFC and LLC controller combined with a floating high side driver and a startup cell. A digital engine provides advanced algorithms for multi-mode operation to support highest efficiency over the whole load range. A comprehensive and configurable protection feature set is implemented. Only a minimum of external components are required with the low pin count DSO-14 package. The integrated HV startup cell and advanced burst mode enable to achieve low stand-by power. In addition a one-time-programming (OTP) unit is integrated to provide a wide set of configurable parameters that help to ease the design in phase. Summary of Features Multi-mode PFC Configurable PFC gate driver Synchronous PFC and LLC burst mode control Configurable non-linear LLC VCO curve Configurable soft-start VAC input voltage sensing and X cap discharge via HV pin Benefits Integrated 600V startup cell Integrated floating driver based on coreless transformer technology Digital multi-mode operation for higher efficiency curve Supports low stand-by power by means of direct X-cap discharge function and advanced burst mode control Eliminates the auxiliary power supply by means of integrated startup cell and burst mode UART interface for communication and in-circuit configuration Flexible design-in by means of one time programming capability for a wide range of parameters Potential Applications LCD-TV 75W ~ 300W General SMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Digital PFC + Half-bridge/LLC Combo IC - IDP2308 - IDP2308 - Infineon Technologies AG
Neubiberg, Germany
Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Digital PFC + Half-bridge/LLC Combo IC - IDP2308
IDP2308
Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Digital PFC + Half-bridge/LLC Combo IC - IDP2308 IDP2308
Digital multi-mode PFC and LLC combo controllers The IDP2308 is a multi-mode PFC and LLC controller combined with a floating high side driver and a startup cell. A digital engine provides advanced algorithms for multi-mode operation to support highest efficiency over the whole load range. A comprehensive and configurable protection feature set is implemented. Only a minimum of external components are required with the low pin count DSO-14 package. The integrated HV startup cell and advanced burst mode enable to achieve low stand-by power. In addition a one-time-programming (OTP) unit is integrated to provide a wide set of configurable parameters that help to ease the design in phase. Summary of Features Multi-mode PFC Configurable PFC gate driver Synchronous PFC and LLC burst mode control Configurable non-linear LLC VCO curve Configurable soft-start VAC input voltage sensing and X cap discharge via HV pin Benefits Integrated 600V startup cell Integrated floating driver based on coreless transformer technology Digital multi-mode operation for higher efficiency curve Supports low stand-by power by means of direct X-cap discharge function and advanced burst mode control Eliminates the auxiliary power supply by means of integrated startup cell and burst mode UART interface for communication and in-circuit configuration Flexible design-in by means of one time programming capability for a wide range of parameters Potential Applications LCD-TV 75W ~ 300W General SMPS

Digital multi-mode PFC and LLC combo controllers

The IDP2308 is a multi-mode PFC and LLC controller combined with a floating high side driver and a startup cell. A digital engine provides advanced algorithms for multi-mode operation to support highest efficiency over the whole load range. A comprehensive and configurable protection feature set is implemented. Only a minimum of external components are required with the low pin count DSO-14 package. The integrated HV startup cell and advanced burst mode enable to achieve low stand-by power. In addition a one-time-programming (OTP) unit is integrated to provide a wide set of configurable parameters that help to ease the design in phase.


Summary of Features

  • Multi-mode PFC
  • Configurable PFC gate driver
  • Synchronous PFC and LLC burst mode control
  • Configurable non-linear LLC VCO curve
  • Configurable soft-start
  • VAC input voltage sensing and X cap discharge via HV pin

Benefits

  • Integrated 600V startup cell
  • Integrated floating driver based on coreless transformer technology
  • Digital multi-mode operation for higher efficiency curve
  • Supports low stand-by power by means of direct X-cap discharge function and advanced burst mode control
  • Eliminates the auxiliary power supply by means of integrated startup cell and burst mode
  • UART interface for communication and in-circuit configuration
  • Flexible design-in by means of one time programming capability for a wide range of parameters

Potential Applications

  • LCD-TV 75W ~ 300W
  • General SMPS
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Supplies
Product Number IDP2308
Product Name Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Digital PFC + Half-bridge/LLC Combo IC - IDP2308
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE3AR2280JZXKLA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE3RBR0665JGXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
View Details
Dc/dc Conv, Sync Buck, 2.8Mhz, 150Deg C Rohs Compliant Infineon - 82AH5115 - Newark, An Avnet Company
Specs
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
View Details