B&K Precision model 1900 is a laboratory grade switching mode DC power supply with high current output in a small form factor and lightweight package. The BK1900 provides various configurations of high output voltage or high output current. It makes setting voltage and current levels fast and precise through its dual action, coarse/fine rotary encoder control. In addition to constant voltage (CV) and constant current (CC) modes, the high efficiency DC power supply offers a unique solution with its preset and remote control modes. You can save up to three different presets of voltage and current values for quick recall. The remote control function allows the output power, voltage and current to be adjusted without touching the instruments front panel.
Output Voltage = 1 - 16V
Output Current = 0 - 60A
Number of Outputs = 1
Type = Digital
Supply Voltage = 230V
Number of Displays = 2
Calibrated = RSCAL
Minimum Temperature = 0°C
Maximum Temperature = +40°C
B&K Precision model 1900 is a laboratory grade switching mode DC power supply with high current output in a small form factor and lightweight package. The BK1900 provides various configurations of high output voltage or high output current. It makes setting voltage and current levels fast and precise through its dual action, coarse/fine rotary encoder control. In addition to constant voltage (CV) and constant current (CC) modes, the high efficiency DC power supply offers a unique solution with its preset and remote control modes. You can save up to three different presets of voltage and current values for quick recall. The remote control function allows the output power, voltage and current to be adjusted without touching the instruments front panel.
Output Voltage = 1 - 16V
Output Current = 0 - 60A
Number of Outputs = 1
Type = Digital
Supply Voltage = 230V
Number of Displays = 2
Minimum Temperature = 0°C
Maximum Temperature = +40°C
B&K Precision model 1900 is a laboratory grade switching mode DC power supply with high current output in a small form factor and lightweight package. The BK1900 provides various configurations of high output voltage or high output current. It makes setting voltage and current levels fast and precise through its dual action, coarse/fine rotary encoder control. In addition to constant voltage (CV) and constant current (CC) modes, the high efficiency DC power supply offers a unique solution with its preset and remote control modes. You can save up to three different presets of voltage and current values for quick recall. The remote control function allows the output power, voltage and current to be adjusted without touching the instruments front panel.
Output Voltage = 1 - 16V
Output Current = 0 - 60A
Number of Outputs = 1
Type = Digital
Supply Voltage = 230V
Number of Displays = 2
Calibrated = UKAS
Minimum Temperature = 0°C
Maximum Temperature = +40°C
POWER SUPPLY, 1 OUTPUT, ADJ, 16V/60A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:16V; Output Current Min:0A; Output Current Max:60A; Power Rating:960W; Supply Voltage RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | 1222058 | 27AJ4263 |
Product Name | Power Supply, 1 Output, Adj, 16V/60A; Power Supply Output Type B&k Precision | |
Type | DC Power Supply | |
Operating Temperature | 0 to 40 C (32 to 104 F) | |
AC Output Current | 60 amps | |
Regulatory Compliance | RoHS Compliant |