3-60W LD series is one of MORNSUN's compact size power converters. It features wide AC input and at the same time accepts DC input voltage, low power consumption, high efficiency and high reliability. It offers good EMC performance, and meets the international UL62368 and EN62368 standards, and they are widely used in industrial, power, instrumentation, communication and civil applications.
AC/DC CONVERTER 5V 30W
Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 305 VAC, 100 ~ 430 VDC Input
MORNSUN Guangzhou Science & Technology Co., Ltd. | Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | LD30-23B05R2 | LD30-23B05R2 | 2725-LD30-23B05R2-ND |
Product Name | AC/DC - On-board, LD (1-60W) | Power Supplies - Board Mount - AC DC Converters | AC DC Converters |
Type | AC/DC Converter | DC Power Supply | AC / DC Adapter; AC/DC Converter; 1 |
DC Output Voltage | 5.0 volts | ||
DC Output Power | 30 watts | ||
Number of Outputs | 1 # | ||
AC Input Voltage | 85.0 to 305.0 volts | 85.0 to 305.0 volts |