Low Noise with 6-sided shielding, NRTL(UL1950), TUV, CE certified
Matsusada Precision, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | TE-2N |
Product Name | TE Series |
Type | DC Power Supply; DC-DC Converter; High Voltage |
Form Factor | Board Mount |
Applications | PMT and Electrostatic Chuck |
Operating Temperature | -10 to 60 C (14 to 140 F) |
DC Output Voltage | 0.0 to 2000.0 volts |